Status: | Active |
---|---|
Series: | NCP308 |
RoHS: | Compliant |
Very low Quiescent Current 1.6 µV |
Fixed threshold voltage version for Standard Voltage Rails |
Adjustable threshold version available with low threshold (0.405 V min.) |
High Threshold Voltage Accuracy: 0.31% typical |
Wide Supply voltage range 1.6 to 5.5 V |
Manual Reset Input (/MR) - Open Drain /RESET Output (Push Pull available upo request) |
Flexible Delay Time Programmability (1.25 ms up to 10 s) |
Benefits |
---|
Saves battery and power supply power |
Saves external components, simple to design |
Flexible design |
Robust design |
Applications |
---|
DSP or Microcontroller based applications |
Portable / Battery-Powered Products |
Notebook / Desktop Computers |
End Products |
---|
PDA / Hand-Held Products |
FPGA / ASIC Applications |
Description | NCP308, Low quiescent current, delay time pgmmable supervisory ckt |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 5.5 |
V(TO) Typ (V) | 3.3 |
IQ Typ (µA) | 1.6 |
Reset Active State | Low |
Reset Timer | Yes |
Manual Reset | Yes |
Watchdog Timer | No |
Package Type | TSOP-6 |
MICROPROCESSOR SUPERVISOR, TSOP-6 | element14 |
3.3V Ncp308 Tsop6 Rohs Compliant: Yes |Onsemi NCP308SN330T1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP308SN330T1G?
Additional datasheets, footprints and schematics for NCP308SN330T1G are listed on our Part Details page. You can also find images and similar parts to NCP308SN330T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP308SN330T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP308SN330T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP308SN330T1G fall under?
The NCP308SN330T1G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to NCP308SN330T1G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP308SN330T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP308SN330T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP308SN330T1G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NCP308SN330T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP308SN330T1G often in real-time on the comparison pages.
What if I can't find stock of NCP308SN330T1G?
You can fill out our help required form which you can use to request a quote for NCP308SN330T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.