Status: | Active |
---|---|
Series: | NCP3064 |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
2,500
in stock
|
Buy Now | |
element14
from US$0.66
|
2,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
180
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
40
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.65
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operation up to 40 V Input |
Frequency operation up to 150 kHz (250 kHz if used as a controller) |
Internal thermal Shutdown with hysteresis |
Cycle-by-Cycle Current Limiting |
Low power standby mode (<100µA) |
Benefits |
---|
Flexibility to operate over a wide range of applications |
Reduced output capacitance and ability to use SMT inductor |
This feature is provided to prevent catastrophic failures from accidental device overheating |
Improved protection capability over MC34063 |
Extended battery life. Ability to meet Energy Star requirements. |
Applications |
---|
NCV3064 available for automotive applications |
Battery Charger |
End Products |
---|
Cigarette Lighter Adapter (CLA) |
Description | NCP3064, TJ= 0°C to +70°C |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down Step-Up Step-Up/Step-Down |
Control Mode | Hysteretic |
VCC Min (V) | 3 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 1.5 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 150 |
Package Type | SOIC-8 |
1.5A Sw Reg With Enable Rohs Compliant: Yes |Onsemi NCP3064DR2G | Newark Electronics |
Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 3V to 40V 8-Pin SOIC N T/R | Avnet America |
DC/DC CONV, BUCK, 150KHZ, SOIC-8 | element14 |
NCP3064 Series 40 V 1.5 A Step-Up/Down/ Inverting Switching Regulator - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a NCP3064DR2G?
Additional datasheets, footprints and schematics for NCP3064DR2G are listed on our Part Details page. You can also find images and similar parts to NCP3064DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3064DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3064DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3064DR2G fall under?
The NCP3064DR2G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP3064DR2G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3064DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3064DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3064DR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Chip One Stop have stock available or on a lead time for NCP3064DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3064DR2G often in real-time on the comparison pages.
What if I can't find stock of NCP3064DR2G?
You can fill out our help required form which you can use to request a quote for NCP3064DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.