Status: | Unknown |
---|---|
Series: | NCP3063 |
RoHS: | Compliant |
Operation up to 40 V Input |
Frequency operation up to 150 KHz |
Internal thermal Shutdown with hysteresis |
Cycle-by-Cycle Current Limiting |
Excel Based Design Tool |
Benefits |
---|
Flexibility to operate over a wide range of applications |
Reduced output capacitance and ability to use SMT inductor |
This feature is provided to prevent catastrophic failures from accidental device overheating |
Improved protection capability over MC34063 |
Calculate support components and estimate performance. |
Applications |
---|
Step-Down, Step-Up and Inverting supply applications |
NCV3063 Available for Automotive Applications |
End Products |
---|
Battery Chargers |
Multi-Function Printers (MPF) |
Compliance | Pb-free Halide free |
---|
V REG, SWITCH, BUCKBOOST, INV, 1.5A | element14 |
Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 3V to 40V 8-Pin PDIP Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a NCP3063PG?
Additional datasheets, footprints and schematics for NCP3063PG are listed on our Part Details page. You can also find images and similar parts to NCP3063PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3063PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3063PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3063PG fall under?
The NCP3063PG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP3063PG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3063PG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3063PG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3063PG have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for NCP3063PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3063PG often in real-time on the comparison pages.
What if I can't find stock of NCP3063PG?
You can fill out our help required form which you can use to request a quote for NCP3063PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.