Status: | Active |
---|---|
Series: | NCP3063 |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.56 |
No stock
|
Buy Now | |
Newark Electronics | US$0.53 |
-
|
Buy Now | |
Future Electronics | US$0.54 |
-
|
Buy Now | |
Avnet America | US$0.53 |
-
|
Buy Now | |
element14 | US$0.65 |
-
|
Buy Now | |
Avnet Asia | US$0.56 |
-
|
Buy Now | |
Farnell | US$0.56 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Operation up to 40 V Input |
Frequency operation up to 150 KHz |
Internal thermal Shutdown with hysteresis |
Cycle-by-Cycle Current Limiting |
Excel Based Design Tool |
Benefits |
---|
Flexibility to operate over a wide range of applications |
Reduced output capacitance and ability to use SMT inductor |
This feature is provided to prevent catastrophic failures from accidental device overheating |
Improved protection capability over MC34063 |
Calculate support components and estimate performance. |
Applications |
---|
Step-Down, Step-Up and Inverting supply applications |
NCV3063 Available for Automotive Applications |
End Products |
---|
Battery Chargers |
Multi-Function Printers (MPF) |
Description | NCP3063, TJ= 0°C to +70°C |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down Step-Up Step-Up/Step-Down |
Control Mode | Hysteretic |
VCC Min (V) | 3 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 1.5 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 150 |
Package Type | SOIC-8 |
Sw.Regulator 1.5A Step-Up/Down/Inv SOIC8 | RS |
Step-Up/Step-Down/Invert Regulator, 8-Soic | Newark Electronics |
NCP3063 Series 40 V 1.5 A Step-Up/Down/ Inverting Switching Regulator - SOIC-8 | Future Electronics |
Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 3V to 40V 8-Pin SOIC N T/R | Avnet America |
1.5 A DCDC SWITCH REG | element14 |
Where can I find additional details, specifications and documents for a NCP3063DR2G?
Additional datasheets, footprints and schematics for NCP3063DR2G are listed on our Part Details page. You can also find images and similar parts to NCP3063DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3063DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3063DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3063DR2G fall under?
The NCP3063DR2G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP3063DR2G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3063DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3063DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3063DR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCP3063DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3063DR2G often in real-time on the comparison pages.
What if I can't find stock of NCP3063DR2G?
You can fill out our help required form which you can use to request a quote for NCP3063DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.