Status: | Active |
---|---|
Series: | NCP3063 |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
3,940
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
20,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operation up to 40 V Input |
Frequency operation up to 150 KHz |
Internal thermal Shutdown with hysteresis |
Cycle-by-Cycle Current Limiting |
Excel Based Design Tool |
Benefits |
---|
Flexibility to operate over a wide range of applications |
Reduced output capacitance and ability to use SMT inductor |
This feature is provided to prevent catastrophic failures from accidental device overheating |
Improved protection capability over MC34063 |
Calculate support components and estimate performance. |
Applications |
---|
Step-Down, Step-Up and Inverting supply applications |
NCV3063 Available for Automotive Applications |
End Products |
---|
Battery Chargers |
Multi-Function Printers (MPF) |
Description | NCP3063, TJ= -40�C to +125�C |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down Step-Up Step-Up/Step-Down |
Control Mode | Hysteretic |
VCC Min (V) | 3 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 1.5 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 150 |
Package Type | DFN-8 |
NCP3063B Series 40 V 90 kHz1.5 A 1 Buck/Boost SMT Switching Regulator - DFN-8 | Future Electronics |
Sw. Regulator 1.5A Step-Up/Down/Inv DFN8 | RS |
Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 3V to 40V 8-Pin DFN EP T/R | EBV Elektronik |
Ic,smps Controller,voltage-Mode,llcc,8Pin,plastic |Onsemi NCP3063BMNTXG | Newark Electronics |
Sw. Regulator 1.5A Step-Up/Down/Inv DFN8 | ON Semiconductor NCP3063BMNTXG | RS Americas |
DC/DC CONV, BUCK/BOOST/INV, 150KHZ, DFN | Farnell |
Where can I find additional details, specifications and documents for a NCP3063BMNTXG?
Additional datasheets, footprints and schematics for NCP3063BMNTXG are listed on our Part Details page. You can also find images and similar parts to NCP3063BMNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3063BMNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3063BMNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3063BMNTXG fall under?
The NCP3063BMNTXG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP3063BMNTXG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3063BMNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3063BMNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3063BMNTXG have stock available?
Authorised distributors including Future Electronics, RS, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for NCP3063BMNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3063BMNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP3063BMNTXG?
You can fill out our help required form which you can use to request a quote for NCP3063BMNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.