Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Reset Type | - |
Digital IC Case | TSOP |
No. of Pins | 5Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 4.5V |
Output Voltage Fixed | 4.5V |
Primary Input Voltage | 10V |
NCP302LSN45T1G, Voltage Detector, 0.9 - 4.9 V, 5-Pin TSOP | ON Semiconductor NCP302LSN45T1G | RS Americas |
IC, VOLTAGE DETECTOR, 5TSOP | element14 |
Ic, Voltage Detector, 5Tsop | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP302LSN45T1G?
Additional datasheets, footprints and schematics for NCP302LSN45T1G are listed on our Part Details page. You can also find images and similar parts to NCP302LSN45T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP302LSN45T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP302LSN45T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP302LSN45T1G fall under?
The NCP302LSN45T1G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to NCP302LSN45T1G when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP302LSN45T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP302LSN45T1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP302LSN45T1G have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP302LSN45T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP302LSN45T1G often in real-time on the comparison pages.
What if I can't find stock of NCP302LSN45T1G?
You can fill out our help required form which you can use to request a quote for NCP302LSN45T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.