Status: | Active |
---|---|
Series: | NCP3020 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
5,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
2,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input voltage from 4.7 V to 28 V |
0.6 V +/-1.5% Reference Voltage |
300 kHz Operation (NCP3020B - 600 kHz) |
>1A Drive Capability |
Current Limit and Short Circuit Protection |
Output Overvoltage and Undervoltage Detection |
Transconductance Amplifier with External Compensation |
Integrated boost diode |
Regulated Soft-start |
AEC-Q100 and PPAP compliant (NCV3020) |
Benefits |
---|
Ability to regulate from different input voltage sources |
Capable of low output voltage operation |
Optimize for efficiency or size |
Ability to drive low Rdson high efficiency MOSFETs |
Advanced protection features |
Advanced protection features |
Ability to utilize all ceramic input and output capacitors |
Reduced number of support components and cost |
Closed loop regulation during soft-start prevents any spikes or droops |
Ideal for automotive applications |
Applications |
---|
DC/DC conversion |
Entry level and mid range servers |
Datacom / Computing |
End Products |
---|
LCD-TV |
Networking equipment |
Description | NCP3020, 300 kHz |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Phases | 1 |
Control Mode | Voltage Mode |
VCC Min (V) | 4.7 |
VCC Max (V) | 13.2 14 14.5 16 20 27 28 5 5.75 7 |
fSW Typ (kHz) | 300 |
Package Type | SOIC-8 |
Sync PWM Controller 300kHz 4.7-28V SOIC8 | RS |
Synchronous Pwm Controller/Reel |Onsemi NCP3020ADR2G | Newark Electronics |
NCP3020A Series 28 V 360 kHz SMT Synchronous PWM Controller - SOIC-8 | Future Electronics |
DC DC Cntrlr Single-OUT Synchronous Buck Controller/PWM DC to DC Controller 4.7V to 28V Input 8-Pin SOIC T/R | Avnet America |
NCP3020ADR2G, PWM Controller 350 kHz, 4.7 - 28 V, 8-Pin SOIC | ON Semiconductor NCP3020ADR2G | RS Americas |
PWM CONTROLLER, 300KHZ, 28V, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NCP3020ADR2G?
Additional datasheets, footprints and schematics for NCP3020ADR2G are listed on our Part Details page. You can also find images and similar parts to NCP3020ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3020ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3020ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3020ADR2G fall under?
The NCP3020ADR2G is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP3020ADR2G when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3020ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3020ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3020ADR2G have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCP3020ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3020ADR2G often in real-time on the comparison pages.
What if I can't find stock of NCP3020ADR2G?
You can fill out our help required form which you can use to request a quote for NCP3020ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.