Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.7V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 800mV |
Supply Voltage Max | 10V |
Reset Type | Active-High |
Digital IC Case | TSOP |
No. of Pins | 5Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
NCP301HSN27T1G, Reset Monitor, 0.9 - 4.9 V, 5-Pin TSOP | ON Semiconductor NCP301HSN27T1G | RS Americas |
Voltage Detector, 0.5 Ua, 10V, Tsop-5, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP301HSN27T1G?
Additional datasheets, footprints and schematics for NCP301HSN27T1G are listed on our Part Details page. You can also find images and similar parts to NCP301HSN27T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP301HSN27T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP301HSN27T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP301HSN27T1G fall under?
The NCP301HSN27T1G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to NCP301HSN27T1G when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP301HSN27T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP301HSN27T1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP301HSN27T1G have stock available?
Authorised distributors including Farnell, RS Americas and Newark Electronics have stock available or on a lead time for NCP301HSN27T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP301HSN27T1G often in real-time on the comparison pages.
What if I can't find stock of NCP301HSN27T1G?
You can fill out our help required form which you can use to request a quote for NCP301HSN27T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.