Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3.3V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 650mV |
Supply Voltage Max | 10V |
Reset Type | Active-Low |
Digital IC Case | TSOP |
No. of Pins | 5Pins |
Delay Time | 300µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Volt Supervisor Detect 5-Pin TSOP T/R | Avnet America |
NCP300LSN33T1G, Voltage Supervisor, 0.9 - 4.9 V, 5-Pin TSOP | ON Semiconductor NCP300LSN33T1G | RS Americas |
VOLTAGE DETECTOR, 3.3V, TSOP-5 | Farnell |
Ic,volt Detector,fixed,+3.3V,tsop,5Pin,plastic Rohs Compliant: Yes |Onsemi NCP300LSN33T1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP300LSN33T1G?
Additional datasheets, footprints and schematics for NCP300LSN33T1G are listed on our Part Details page. You can also find images and similar parts to NCP300LSN33T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP300LSN33T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP300LSN33T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP300LSN33T1G fall under?
The NCP300LSN33T1G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to NCP300LSN33T1G when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP300LSN33T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP300LSN33T1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP300LSN33T1G have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP300LSN33T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP300LSN33T1G often in real-time on the comparison pages.
What if I can't find stock of NCP300LSN33T1G?
You can fill out our help required form which you can use to request a quote for NCP300LSN33T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.