Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 1.08W |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
AUDIO AMP, CLASS AB, 1.08W, MSOP-8 | element14 |
NCP2890DMR2G Audio Amplifier, Power, 8-Pin MSOP | ON Semiconductor NCP2890DMR2G | RS Americas |
Audio Power Amplifier, -40 C, Msop, 85 C Rohs Compliant: Yes |Onsemi NCP2890DMR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP2890DMR2G?
Additional datasheets, footprints and schematics for NCP2890DMR2G are listed on our Part Details page. You can also find images and similar parts to NCP2890DMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP2890DMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP2890DMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP2890DMR2G fall under?
The NCP2890DMR2G is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCP2890DMR2G when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP2890DMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP2890DMR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP2890DMR2G have stock available?
Authorised distributors including element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for NCP2890DMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP2890DMR2G often in real-time on the comparison pages.
What if I can't find stock of NCP2890DMR2G?
You can fill out our help required form which you can use to request a quote for NCP2890DMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.