Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 2W |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | WCSP |
No. of Pins | 9Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 2824 |
Operating Temperature Range | -40°C to +85°C |
THD + N | 0.09% @ 1W 8ohm VDD=5V |
AUDIO AMPLIFIER, D, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a NCP2824FCT2G?
Additional datasheets, footprints and schematics for NCP2824FCT2G are listed on our Part Details page. You can also find images and similar parts to NCP2824FCT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP2824FCT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP2824FCT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP2824FCT2G fall under?
The NCP2824FCT2G is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCP2824FCT2G when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP2824FCT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP2824FCT2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP2824FCT2G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NCP2824FCT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP2824FCT2G often in real-time on the comparison pages.
What if I can't find stock of NCP2824FCT2G?
You can fill out our help required form which you can use to request a quote for NCP2824FCT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.