Status: | Unknown |
---|---|
Series: | NCP2820 |
RoHS: | Compliant |
Optimized PWM Output Stage: Filterless Capability |
Efficiency up to 90% and Low 2.5mA Typical Quiescent Current |
Large Output Power Capability: 1.4W with 8Ω Load and THD+N<1% |
Wide Supply Voltage Range: 2.5-5.5V Operating Voltage |
High Performance, THD+N of 0.03%@Vp=5V, RL=8Ω, Pout=100mW |
Excellent PSRR (-65dB): No Need for Voltage Regulation |
Surface Mounted Package 9-Pin Flip-Chip CSP (SnPb and Pb-Free) |
Fully Differential Design. Eliminates Two Input Coupling Capacitors |
Very Fast Turn On/Off Times with Advanced Rising and Falling Gain Technique |
External Gain Configuration Capability |
Internally Generated 250kHz Switching Frequency |
Short Circuit Protection Circuitry |
Pop & Click Noise Protection Circuitry |
Applications |
---|
Audio Amplification for 4ohm/ 8ohm speaker |
Portable Game, DVD |
Smart phone, PDA, PMP |
End Products |
---|
Cellular Phone |
Global Positioning System/ Device (GPS/ GPN) |
Compliance | Pb-free Halide free |
---|
Audio Power Amplifier, -40 C, Fccsp, 85 C Rohs Compliant: Yes |Onsemi NCP2820FCT1G | Newark Electronics |
Audio Amp Speaker 1-CH Mono 2.63W Class-D 9-Pin Flip-Chip T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NCP2820FCT1G?
Additional datasheets, footprints and schematics for NCP2820FCT1G are listed on our Part Details page. You can also find images and similar parts to NCP2820FCT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP2820FCT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP2820FCT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP2820FCT1G fall under?
The NCP2820FCT1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCP2820FCT1G when available in the Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP2820FCT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP2820FCT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP2820FCT1G have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and EBV Elektronik have stock available or on a lead time for NCP2820FCT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP2820FCT1G often in real-time on the comparison pages.
What if I can't find stock of NCP2820FCT1G?
You can fill out our help required form which you can use to request a quote for NCP2820FCT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.