Status: | Active |
---|---|
Series: | NCP2811 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
8,546
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
8,548
in stock
|
Buy Now | |
element14
from US$0.45
|
8,548
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now |
NoCapTM Output Eliminate DC-Blocking Capacitors |
High PSRR : -100 dB |
Pop and Click protection circuitry |
Internal gain (-1.5 V/V) or external gain |
2.7V-5.0V Operation |
Thermal overload protection circuitry |
Benefits |
---|
Save board area and component cost |
Direct connection to the battery |
High quality audio playback |
Applications |
---|
Stereo headphone amplifier |
Personal Digital Assistant and Portable Media Player |
Notebook PC |
End Products |
---|
Cellular phones |
MP3 Player |
Description | NCP2811 |
---|---|
Compliance | Pb-free Halide free |
Class | AB |
Output Power Typ (W) | 0.11 |
VCC Max (V) | 5 |
Output Type | Multiple Analog |
ton Typ (ms) | 1 |
THD + N Typ (%) | 0.01 |
IQ Typ (mA) | 6 |
ISD Typ (nA) | 10 |
Package Type | TSSOP-14 |
Audio Power Amp, Ab, -40 To 85Deg C | Newark Electronics |
AUDIO AMP, CLASS AB, 0.027W, TSSOP-14 | element14 |
NCP2811 Series 5 V 27 mW SMT Advanced Stereo Headphone Amplifier - TSSOP-14 | Future Electronics |
Audio Amp Headphone 2-CH Stereo 0.11W Class-AB 14-Pin TSSOP T/R | Avnet America |
NCP2811ADTBR2G 2-Channel Audio Amplifier IC, Class-AB Stereo, 14-Pin TSSOP | ON Semiconductor NCP2811ADTBR2G | RS Americas |
Where can I find additional details, specifications and documents for a NCP2811ADTBR2G?
Additional datasheets, footprints and schematics for NCP2811ADTBR2G are listed on our Part Details page. You can also find images and similar parts to NCP2811ADTBR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP2811ADTBR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP2811ADTBR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP2811ADTBR2G fall under?
The NCP2811ADTBR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCP2811ADTBR2G when available in the Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP2811ADTBR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP2811ADTBR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP2811ADTBR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCP2811ADTBR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP2811ADTBR2G often in real-time on the comparison pages.
What if I can't find stock of NCP2811ADTBR2G?
You can fill out our help required form which you can use to request a quote for NCP2811ADTBR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.