Status: | Active |
---|---|
Series: | NCP1910 |
RoHS: | Compliant |
PFC frequency fold back |
LLC Skip |
Dynamic Response enhancers |
Adjustable Line Brown-Out Protection |
On/off and power Good Management Signam |
Redundant Vbulk Over Voltage Protection |
Benefits |
---|
Improves light load efficiency |
Improves light load efficiency |
Reduces bulk undershoot |
Rugged Design, Reduce surrounding part count |
Reduce Surrounding Part Count |
Robust Protection |
Applications |
---|
Flat panel display powr converters |
Computing power supplies |
LCD or Plasma TVs |
End Products |
---|
High power ac-dc adpaters for notebooks |
ATX or Server power supplies |
Description | NCP1910 |
---|---|
Compliance | Pb-free Halide free |
Topology | Half-Bridge |
Control Mode | Current Mode |
fsw Typ (kHz) | Up to 500 |
Stand-by Mode | Yes |
UVLO (V) | 9/10.4 |
Short Circuit Protection | Yes |
Latch | Yes |
Soft Start | Yes |
VCC Max (V) | 20 |
Drive Cap. (mA) | 500 / 1000 |
Package Type | SOIC-24 |
NCP1910 Series 20 V 65 kHz Surface Mount Power Factor Controller - SOIC-24 | Future Electronics |
High Performance Combo Controller For Atx Power Supplies/Reel |Onsemi NCP1910B65DWR2G | Newark Electronics |
Combo Controller 23-Pin SOIC W T/R | Avnet America |
AC/DC CONV, HALF BRIDGE, SOIC-23 | Farnell |
Where can I find additional details, specifications and documents for a NCP1910B65DWR2G?
Additional datasheets, footprints and schematics for NCP1910B65DWR2G are listed on our Part Details page. You can also find images and similar parts to NCP1910B65DWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1910B65DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1910B65DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1910B65DWR2G fall under?
The NCP1910B65DWR2G is listed under Power Management > AC-DC Power Conversion > Offline Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1910B65DWR2G when available in the Offline Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1910B65DWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1910B65DWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1910B65DWR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for NCP1910B65DWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1910B65DWR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1910B65DWR2G?
You can fill out our help required form which you can use to request a quote for NCP1910B65DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.