Status: | Active |
---|---|
Series: | NCP186 |
RoHS: | Compliant |
Prices starting from US$0.13
1.8 V to 5.5 V Operating Input Voltage Range |
Several Fixed Output Voltage Options and others available upon request in range from 1.2 V to 3.9 V |
Low Quiescent Current of Typ. 90 µA |
Very Low Dropout: 100 mV Typ. at Iout = 1 A (3.0V version) |
High 75 dB at 1 kHz PSRR |
Internal Soft-Start |
±1.0% Accuracy in -40 to 85degC temperature range |
Thermal Shutdown and Current Limit Protections |
Stable with Small 1 µF Ceramic Capacitors |
Benefits |
---|
Suitable for Li-ion battery or post regulation application |
Design Flexibility |
Extended Battery Life |
Extended Battery Range |
Good for noise sensitive circuits |
Limits the In-Rush Current |
High output voltage precision |
Protects product and system from damage |
Saves PCB space and system cost |
Applications |
---|
Battery Powered Equipment |
Cameras, Image Sensors and Camcorders |
Camera |
End Products |
---|
Portable Communication Equipment |
Cell Phone |
Camcorder |
Description | NCP186, XDFN8-1216, Active Discharge, 1.8V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.8 |
IO Typ (A) | 1 |
VI Min (V) | 1.8 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.175 |
Iq Typ (mA) | 0.09 |
PSRR (dB) | 75 |
Noise (µVrms) | 48 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | XDFN-8 |
LDO, FIXED, 1.8V, 1A, XDFN-EP-8 | Farnell |
Fast Transient Response Low Voltage 1A Ldo, Act Discharge, Vout= 1.80V/Reel Rohs Compliant: Yes |Onsemi NCP186AMX180TAG | Newark Electronics |
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2) | Future Electronics |
LDO Regulator Pos 1.8V 1A 8-Pin XDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP186AMX180TAG?
Additional datasheets, footprints and schematics for NCP186AMX180TAG are listed on our Part Details page. You can also find images and similar parts to NCP186AMX180TAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP186AMX180TAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP186AMX180TAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP186AMX180TAG fall under?
The NCP186AMX180TAG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP186AMX180TAG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP186AMX180TAG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP186AMX180TAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP186AMX180TAG have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for NCP186AMX180TAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP186AMX180TAG often in real-time on the comparison pages.
What if I can't find stock of NCP186AMX180TAG?
You can fill out our help required form which you can use to request a quote for NCP186AMX180TAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.