NCP170AXV120T2G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 150 mA, Ultra-Low Iq

Status: Unknown
Series: NCP170
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP170 series of CMOS low dropout regulators are designed specifically for portable battery-powered applications which require ultra-low quiescent current. The ultra-low consumption of typ. 500 nA ensures long battery life and dynamic transient boost feature improves device transient response for wireless communication applications. The device is available in small 1 × 1 mm xDFN4, TSOP5 and SOT-563 packages.

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Farnell
Farnell
from US$0.22
31,183
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
1,800
in stock
Buy Now

Features

Ultra Low Quiescent current 500nA
Very Low Dropout, 170mV at 150mA
Adaptive ground current proportional to load current
Wide Input Voltage Range 2.2V to 5.5V
Small packages 1x1 mm XDFN4, SOT-563 and TSOP-5
Factory trimmed High output Voltage Accuracy +/- 1%
Benefits
Improved battery life
Low power dissipation at full load
Improved battery life
Suitable for battery powered applications
Reduced area for space constraint applications
Improved end product peformance
Applications
Long life Battery Powered applications
Sensor Node for IoT
Energy Harvesting
NB-IoT Module
Wireless Sensor nodes
Smart Watch
End Products
Portable Communication Equipment
Wearable devices
Ultra Low Consumption "Green" Products
Cameras
Smoke detectors
Mobile Phones

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

LDO, FIXED, 1.2V, 0.15A, TO-563-6 | Farnell
Ldo, Fixed, 1.2V, 0.15A, To-563-6 |Onsemi NCP170AXV120T2G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP170AXV120T2G?

Additional datasheets, footprints and schematics for NCP170AXV120T2G are listed on our Part Details page. You can also find images and similar parts to NCP170AXV120T2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP170AXV120T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP170AXV120T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP170AXV120T2G fall under?

The NCP170AXV120T2G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCP170AXV120T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP170AXV120T2G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP170AXV120T2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP170AXV120T2G have stock available?

Authorised distributors including Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for NCP170AXV120T2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP170AXV120T2G often in real-time on the comparison pages.

What if I can't find stock of NCP170AXV120T2G?

You can fill out our help required form which you can use to request a quote for NCP170AXV120T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay