Status: | Active |
---|---|
Series: | NCP1622 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
1,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,975
in stock
|
Buy Now | |
element14
from US$0.35
|
1,975
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Critical Conduction Mode with frequency foldback |
Valley Synchronized Frequency Fold-back (VSFF) |
Works with or without a transformer w/ ZCD winding |
Dynamic Response Enhancer |
Benefits |
---|
Optimizes conversion efficiency across load range |
Enhanced efficiency at light load conditions compared to CrM PFC |
Reduced inductor cost and simplified design |
Improved transient response for line and load steps |
Applications |
---|
Offline Power Supply |
High Power Adapters |
Lighting Ballasts |
All Off Line Appliances Requiring Power Factor correction |
End Products |
---|
Flat panel TV |
PC Power Supplies |
Flat Screen TV |
Description | NCP1622, Power Factor Controller, Enhanced Light Load Efficiency_suffix BEC |
---|---|
Compliance | Pb-free Halide free |
PFC Mode | CRM |
Frequency Operation | Variable |
Control Mode | Current Mode |
Topology | Step-Up |
fSW Typ (kHz) | Variable |
VCC Max (V) | 30 |
Drive Cap. (mA) | 500 / 800 |
UVLO (V) | 10.5 |
Latch | Yes |
UVP | Yes |
Inhibition | No |
Package Type | TSOP-6 |
Pfc Controller, Crm, Boost, Tsop-6 | Newark Electronics |
PFC CONTROLLER, CRM, BOOST, TSOP-6 | element14 |
NCP1622 Series 9.5 to 30 V SMT High-Efficiency Power Factor Controller - TSOP-6 | Future Electronics |
Power Factor Correction PWM CONTRLR PFC Controller 70uA 33kHz 6-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP1622BECSNT1G?
Additional datasheets, footprints and schematics for NCP1622BECSNT1G are listed on our Part Details page. You can also find images and similar parts to NCP1622BECSNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1622BECSNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1622BECSNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1622BECSNT1G fall under?
The NCP1622BECSNT1G is listed under Power Management > AC-DC Power Conversion > Power Factor Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1622BECSNT1G when available in the Power Factor Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1622BECSNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1622BECSNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1622BECSNT1G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NCP1622BECSNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1622BECSNT1G often in real-time on the comparison pages.
What if I can't find stock of NCP1622BECSNT1G?
You can fill out our help required form which you can use to request a quote for NCP1622BECSNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.