NCP161BMX500TBG Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 450 mA, Ultra-High PSRR, Ultra-Low Noise

Status: Unknown
Series: NCP161
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP161 is a linear regulator capable of supplying 450 mA output current. Designed to meet the requirements of RF and analog circuits, the NCP161 device provides low noise, high PSRR, low quiescent current, and very good load/line transients. The device is designed to work with a 1 µF input and a 1 µF output ceramic capacitor. It is available in two thickness ultra−small 0.35P, 0.65 mm x 0.65 mm Chip Scale Package (CSP), XDFN−4 0.65P, 1 mm x 1 mm and TSOP5 packages. Similar Products:   NCP160 NCP161 NCP163 NCP167 Output Current (A) 0.25 0.45 0.25 0.70 PSRR f=1 kHz (dB) 98 98 92 85 Dropout Voltage (V) 0.080 0.150 0.080 0.210

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
103,790
in stock
Buy Now
Logo for element14
element14
from US$0.08
1,790
in stock
Buy Now

Features

Ultra High PSRR 98dB at 1kHz, 48dB at 100kHz
Ultra Low Output Noise 10 µVRMS
Ultra Low Quiescent current 18 µA
Operating Input Voltage Range 1.9V to 5.5V
Very Low Dropout 150mV at 450mA
Available in CSP4 0.35P and XDFN4 0.65P package
Available in industry standard TSOP5 package
Benefits
Excellent for power sensitive device like Wi-Fi module
Very well suited for noise sensitive application
Improved efficiency during light load conditions
Suitable for battery powered device
Low power dissipation at full load
Great for space constrains application
Suitable for industrial applications
Applications
A/D and D/A Converters Power supply
Battery Powered Equipment
Precision Analog Circuits
Cameras and camcoders
Tablets
End Products
Audio codec
Camera module
RF Modules
Smartphones
Wireless Routers

Specifications

Compliance Pb-free Halide free


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP161BMX500TBG?

Additional datasheets, footprints and schematics for NCP161BMX500TBG are listed on our Part Details page. You can also find images and similar parts to NCP161BMX500TBG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP161BMX500TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP161BMX500TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP161BMX500TBG fall under?

The NCP161BMX500TBG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCP161BMX500TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP161BMX500TBG you can contact the distributor directly for product support, shipping queries etc.

Is the NCP161BMX500TBG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP161BMX500TBG have stock available?

Authorised distributors including Farnell and element14 have stock available or on a lead time for NCP161BMX500TBG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP161BMX500TBG often in real-time on the comparison pages.

What if I can't find stock of NCP161BMX500TBG?

You can fill out our help required form which you can use to request a quote for NCP161BMX500TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay