Status: | Active |
---|---|
Series: | NCP161 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,585
in stock
|
Buy Now | |
element14
from US$0.12
|
4,585
in stock
|
Buy Now | |
Farnell
from US$0.12
|
4,585
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra High PSRR 98dB at 1kHz, 48dB at 100kHz |
Ultra Low Output Noise 10 µVRMS |
Ultra Low Quiescent current 18 µA |
Operating Input Voltage Range 1.9V to 5.5V |
Very Low Dropout 150mV at 450mA |
Available in CSP4 0.35P and XDFN4 0.65P package |
Available in industry standard TSOP5 package |
Benefits |
---|
Excellent for power sensitive device like Wi-Fi module |
Very well suited for noise sensitive application |
Improved efficiency during light load conditions |
Suitable for battery powered device |
Low power dissipation at full load |
Great for space constrains application |
Suitable for industrial applications |
Applications |
---|
A/D and D/A Converters Power supply |
Battery Powered Equipment |
Precision Analog Circuits |
Cameras and camcoders |
Tablets |
End Products |
---|
Audio codec |
Camera module |
RF Modules |
Smartphones |
Wireless Routers |
Description | NCP161, 3.3V, Active Discharge |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.45 |
VI Min (V) | 1.9 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.15 |
Iq Typ (mA) | 0.018 |
PSRR (dB) | 98 |
Noise (µVrms) | 10 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | XDFN-4 |
Ldo, Fixed, 3.3V, 0.45A, Xdfn-4 | Newark Electronics |
LDO, FIXED, 3.3V, 0.45A, XDFN-4 | element14 |
LDO Regulator Pos 3.3V 0.45A 4-Pin XDFN T/R | EBV Elektronik |
LDO Regulator 3.3V 450mA Low Noise XDFN4 | RS |
LDO Regulator, Ultra-Low Noise and High PSRR, 450 mA, 3.3V, Active Discharge | Future Electronics |
Where can I find additional details, specifications and documents for a NCP161AMX330TBG?
Additional datasheets, footprints and schematics for NCP161AMX330TBG are listed on our Part Details page. You can also find images and similar parts to NCP161AMX330TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP161AMX330TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP161AMX330TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP161AMX330TBG fall under?
The NCP161AMX330TBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP161AMX330TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP161AMX330TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP161AMX330TBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP161AMX330TBG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for NCP161AMX330TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP161AMX330TBG often in real-time on the comparison pages.
What if I can't find stock of NCP161AMX330TBG?
You can fill out our help required form which you can use to request a quote for NCP161AMX330TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.