Status: | Active |
---|---|
Series: | NCP1608 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.27 |
1,223
|
Buy Now | |
Transfer Multisort Elektronik | US$0.35 |
2,495
|
Buy Now | |
Newark Electronics | US$0.34 |
1,223
|
Buy Now | |
element14 | US$0.27 |
1,223
|
Buy Now | |
Future Electronics | US$0.24 |
-
|
Buy Now | |
Avnet America | US$0.23 |
-
|
Buy Now | |
RS Americas | US$0.61 |
-
|
Buy Now | |
Avnet Asia | US$0.25 |
-
|
Buy Now |
No Input Voltage Sensing Requirement |
High Precision Voltage Reference (±1.6% Over the Temperature Range) |
Wide Control Range for High Power Application (>150 W) Noise Immunity |
Integrated Undervoltage and Overvoltage Protection |
Pin-to-Pin Compatible with Industry Standards |
Accurate and Programmable On Time Limitation |
Transconductance Error Amplifier |
Very Low Startup Current Consumption (< 35 µA) |
Low Typical Operating Current Consumption (2.1 mA) |
Source 500 mA / Sink 800 mA Totem Pole Gate Driver |
Undervoltage Lockout with Hysteresis |
Overcurrent Protection |
This is a Pb-Free and Halide-Free Device |
Benefits |
---|
Reduced Standby Power Dissipation |
Accurate Output Voltage Regulation |
Improved Noise Immunity |
Open/Floating Feedback Loop Protection |
Second Source |
Accurate Maximum Output Power Limitation |
Applications |
---|
Any Power Factor Correction Stage Less Than 350 W |
Electronic Light Ballast |
TVs and Monitors |
TVs and Monitors |
End Products |
---|
Solid State Lighting |
AC Adapters |
All Off-Line Appliances Requiring Power Factor Correction |
Description | NCP1608 |
---|---|
Compliance | Pb-free Halide free |
PFC Mode | CRM |
Frequency Operation | Variable |
Control Mode | Voltage Mode |
Topology | Step-Up |
fSW Typ (kHz) | Variable |
VCC Max (V) | 20 |
Drive Cap. (mA) | 500 / 800 |
UVLO (V) | 9.5 - 12 |
Latch | No |
UVP | Yes |
Inhibition | No |
Package Type | SOIC-8 |
IC: PMIC | Transfer Multisort Elektronik |
PFC CTRL, BOOST, -0.3V TO 20V, SOIC-8 | Farnell |
Pfc Controller, 20V, -40 To 125Deg C | Newark Electronics |
NCP1608 Series 12 V 2.1 mA Critical Conduction Mode PFC Controller - SOIC-8 | Future Electronics |
Power Factor Correction CONTRLR 0.024mA 8-Pin SOIC N T/R | Avnet America |
NCP1608BDR2G, Power Factor Controller, 70 kHz, -0.3 - 20 V, 8-Pin SOIC | ON Semiconductor NCP1608BDR2G | RS Americas |
Where can I find additional details, specifications and documents for a NCP1608BDR2G?
Additional datasheets, footprints and schematics for NCP1608BDR2G are listed on our Part Details page. You can also find images and similar parts to NCP1608BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1608BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1608BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1608BDR2G fall under?
The NCP1608BDR2G is listed under Power Management > AC-DC Power Conversion > Power Factor Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1608BDR2G when available in the Power Factor Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1608BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1608BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1608BDR2G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for NCP1608BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1608BDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1608BDR2G?
You can fill out our help required form which you can use to request a quote for NCP1608BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.