Status: | Active |
---|---|
Series: | NCP1599 |
RoHS: | Compliant |
Input voltage range of 2.7 V to 5.5 V |
Internal 140mΩ / 90mΩ MOSFETs |
Cycle-by-Cycle Current Limiting |
Overtemperature Protection |
Start-up with Pre-Biased Output Load |
0.8 V +/- 1.5% Reference Voltage |
Power Saving Mode During Light Load |
Benefits |
---|
Ability to be used with 3.3 V or 5 V rail |
High efficiency at full load |
Protection feature |
Protection feature |
Compatible with uP Core and I/O requirements |
Ability to output low output voltage |
Increased efficiency at light load |
Applications |
---|
+5V DC-DC Regulator |
LCD-TV / DTV / Plasma TV |
End Products |
---|
Set-Top-Box |
USB Powered Devices |
Description | NCP1599 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
VO Typ (V) | Adjustable |
IO Typ (A) | 3 |
Efficiency (%) | 90 |
fSW Typ (kHz) | 1000 |
Package Type | DFN-6 |
Pwm Converter, Sync, 1Mhz, 6-Dfn | Newark Electronics |
NCP1599MNTWG Step-Down Switching Regulator 3A Adjustable,0.8 to 3.3V,6-Pin DFN | ON Semiconductor NCP1599MNTWG | RS Americas |
PWM CONVERTER, SYNC, 1MHZ, 6-DFN | element14 |
Where can I find additional details, specifications and documents for a NCP1599MNTWG?
Additional datasheets, footprints and schematics for NCP1599MNTWG are listed on our Part Details page. You can also find images and similar parts to NCP1599MNTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1599MNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1599MNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1599MNTWG fall under?
The NCP1599MNTWG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP1599MNTWG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1599MNTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1599MNTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1599MNTWG have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NCP1599MNTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1599MNTWG often in real-time on the comparison pages.
What if I can't find stock of NCP1599MNTWG?
You can fill out our help required form which you can use to request a quote for NCP1599MNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.