Status: | Active |
---|---|
Series: | NCP1587A |
RoHS: | Compliant |
Input voltage range from 4.5 to 13.2V |
Voltage Mode PWM Control |
0.8V +/- 1% Internal Reference Voltage |
Adjustable Output voltage |
Capacitor Programmable Soft-Start |
Internal 1A Gate Driver |
Programmable Current Limit |
Benefits |
---|
Versatility |
Ease of use |
Enhanced performance |
Versatility |
Ease of use |
Enhanced performance |
Ease of use |
Applications |
---|
Graphics Cards |
Servers/Networking |
DC-DC Regulator Modules |
End Products |
---|
Desktop Computers |
DSP and FPGA Power Supply |
DSP and FPGA Power Supply |
Description | NCP1587A |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Phases | 1 |
Control Mode | Voltage Mode |
VCC Min (V) | 4.5 |
VCC Max (V) | 13.2 |
fSW Typ (kHz) | 180 - 220 |
Package Type | SOIC-8 |
Synchronous Buck Controller, Low Voltage/Reel |Onsemi NCP1587ADR2G | Newark Electronics |
Voltage Mode PWM Controller 0.8V to 5V 8-Pin SOIC N T/R | Avnet America |
DC/DC CTRL, SYNC BUCK, 200KHZ, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NCP1587ADR2G?
Additional datasheets, footprints and schematics for NCP1587ADR2G are listed on our Part Details page. You can also find images and similar parts to NCP1587ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1587ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1587ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1587ADR2G fall under?
The NCP1587ADR2G is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1587ADR2G when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1587ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1587ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1587ADR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for NCP1587ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1587ADR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1587ADR2G?
You can fill out our help required form which you can use to request a quote for NCP1587ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.