Status: | Active |
---|---|
Series: | NCP1562 |
RoHS: | Compliant |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
No stock
|
Buy Now | |
Kruse
-
|
20,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
-
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
element14
from US$1.66
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Soft-Stop Powers Down Converter in a Controlled Manner |
Independent Line Undervoltage and Overvoltage Detectors |
Programmable Maximum Volt-Second Product |
Programmable Soft-Start |
Internal 100 V Startup Circuit |
Dual Outputs with Adjustable Overlap Delay |
>2 A Output Drive Capability |
Cycle-by-Cycle Current Limit |
Cycle Skip Initiated if Continuous Current Limit Condition Exists |
Voltage Mode Operation with Input Voltage Feedforward |
Fixed Frequency Operation up to 1 MHz |
Bidirectional Frequency Synchronization |
Accurate Programmable Maximum Duty Cycle |
Precision 5 V Reference |
Benefits |
---|
Eliminates Resonance Between Active Clamp Capacitor and Primary Inductance |
Reduces External components |
Prevents Transformer Saturation |
Reduces Stress During Power Up |
Eliminates the Need for External Components |
Applications |
---|
High power isolated DC/DC converters |
Desktop / Server PSU |
Flat TV PSU |
End Products |
---|
Power supplies |
Telecom base station PSU |
Description | NCP1562 |
---|---|
Compliance | Pb-free Halide free |
Topology | Forward |
Phases | 1 |
Control Mode | Voltage Mode |
VCC Min (V) | 8 |
VCC Max (V) | 100 |
fSW Typ (kHz) | 1000 |
Package Type | SOIC-16 |
IC VR SW PWM NCP1562A SOIC-16 | Kruse |
Voltage Mode PWM Controller 20V 2A/1A 16-Pin SOIC T/R | EBV Elektronik |
Ic,smps Controller,voltage-Mode,sop,16Pin,plastic |Onsemi NCP1562ADR2G | Newark Electronics |
Switching Controllers HI PERF RESET PWM CONTLR | Future Electronics |
IC, PWM CONTROLLER, CLAMP/RESET | element14 |
Where can I find additional details, specifications and documents for a NCP1562ADR2G?
Additional datasheets, footprints and schematics for NCP1562ADR2G are listed on our Part Details page. You can also find images and similar parts to NCP1562ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1562ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1562ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1562ADR2G fall under?
The NCP1562ADR2G is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1562ADR2G when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1562ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1562ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1562ADR2G have stock available?
Authorised distributors including Kruse, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCP1562ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1562ADR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1562ADR2G?
You can fill out our help required form which you can use to request a quote for NCP1562ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.