Status: | Active |
---|---|
Series: | NCP1532 |
RoHS: | Compliant |
97% efficiency, 50uA quiescent current, 0.3 uA shutdown current |
2.25MHz switching frequency |
Mode pin operation : Auto-switching PWM/PFM mode at light loading or PWM mode only |
Adjustable outputs voltage from 0.9V to 3.3V |
POR on reset output pin |
Can source up to 1.6A, 1.0A max per channel (800mA/800mA or 1.0A/600mA) |
Benefits |
---|
Extends battery life and 'play-time' |
Allows use of smaller inductor and capacitor |
Allow user select between low power consumption at light loading or noise and ripple performance |
Applications |
---|
Power supply for application processor |
Cellular phones, smart phones, and PDAs |
End Products |
---|
Power supply for processor with low core voltage |
MP3 players and portable audio systems |
Description | NCP1532 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Current Mode |
VCC Min (V) | 2.7 |
VCC Max (V) | 5.5 |
VO Typ (V) | 0.9 to 3.3 |
IO Typ (A) | 1.6 |
Efficiency (%) | 97 |
fSW Typ (kHz) | 2250 |
Package Type | UDFN-10 |
2xBuck-Schltr. Adj 2x1A 2,7-5,5Vi UDFN10 | Schukat Electronic |
Buck Converter Dual 2.25 MHz 1.6A UDFN10 | RS |
Dual Step-Down Converter, Dfn-10, Full Reel | Newark Electronics |
Conv DC-DC Dual Step Down 2.7V to 5.5V 10-Pin UDFN T/R | Avnet America |
DC/DC CONV, BUCK, 2O/P, 2.25MHZ, UDFN-10 | element14 |
Where can I find additional details, specifications and documents for a NCP1532MUAATXG?
Additional datasheets, footprints and schematics for NCP1532MUAATXG are listed on our Part Details page. You can also find images and similar parts to NCP1532MUAATXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1532MUAATXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1532MUAATXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1532MUAATXG fall under?
The NCP1532MUAATXG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP1532MUAATXG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1532MUAATXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1532MUAATXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1532MUAATXG have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NCP1532MUAATXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1532MUAATXG often in real-time on the comparison pages.
What if I can't find stock of NCP1532MUAATXG?
You can fill out our help required form which you can use to request a quote for NCP1532MUAATXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.