Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
17,630
in stock
|
Buy Now | |
element14
from US$0.40
|
2,762
in stock
|
Buy Now | |
Farnell
from US$0.41
|
2,762
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
2,195
in stock
|
Buy Now | |
Micros
from US$0.52
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOP |
No. of Pins | 5Pins |
Output Current | 1A |
Output Voltage Min | 900mV |
Output Voltage Max | 3.9V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 3.9V |
Primary Input Voltage | 5.5V |
1.7MHz 1A Low Ripple Adj.Converter TSOP5 | RS |
BUCK, 5.5VIN, 1.7MHZ, ADJ, 1%, 5TSOP | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Step-Down DC-DC Converter, 1A, Vin 2.7÷5.5V, Vout 0.9÷3.9V, 1.7MHz | Micros |
Step-Down Converter Rohs Compliant: Yes |Onsemi NCP1529ASNT1G | Newark Electronics |
Conv DC-DC Single Step Down 2.7V to 5.5V 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP1529ASNT1G?
Additional datasheets, footprints and schematics for NCP1529ASNT1G are listed on our Part Details page. You can also find images and similar parts to NCP1529ASNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1529ASNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1529ASNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1529ASNT1G fall under?
The NCP1529ASNT1G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP1529ASNT1G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1529ASNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1529ASNT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP1529ASNT1G have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for NCP1529ASNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1529ASNT1G often in real-time on the comparison pages.
What if I can't find stock of NCP1529ASNT1G?
You can fill out our help required form which you can use to request a quote for NCP1529ASNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.