NCP1522BSNT1G Semiconductors - ICs by ON Semiconductor

DC/DC CONV BUCK 3MHZ TSOP-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now
Logo for element14
element14
from US$0.59
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 2.7V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case TSOP
No. of Pins 5Pins
Output Current 600mA
Output Voltage Min 900mV
Output Voltage Max 3.3V
Switching Frequency 3MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

DC/DC CONV, BUCK, 3MHZ, TSOP-5 | Farnell
Ic,smps Controller,voltage-Mode,tsop,5Pin,plastic |Onsemi NCP1522BSNT1G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP1522BSNT1G?

Additional datasheets, footprints and schematics for NCP1522BSNT1G are listed on our Part Details page. You can also find images and similar parts to NCP1522BSNT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP1522BSNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1522BSNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP1522BSNT1G fall under?

The NCP1522BSNT1G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to NCP1522BSNT1G when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1522BSNT1G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP1522BSNT1G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NCP1522BSNT1G have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NCP1522BSNT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP1522BSNT1G often in real-time on the comparison pages.

What if I can't find stock of NCP1522BSNT1G?

You can fill out our help required form which you can use to request a quote for NCP1522BSNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay