Status: | Active |
---|---|
Series: | NCP1399 |
RoHS: | Compliant |
High−Frequency Operation from 20 kHz up to 750 kHz |
Current Mode Control Scheme |
Automatic Dead−time with Maximum Dead−time Clamp |
Benefits |
---|
Optimize for physical size or highest efficiency |
Built-in safety protection, improved transient response |
Improved efficiency |
Applications |
---|
High power AC/DC adapters for notebooks |
Industrial and medical power sources |
Notebook Adapters |
End Products |
---|
Offline battery chargers |
Computing power supplies |
LCD-TV / LED-TV |
Description | NCP1399 |
---|---|
Compliance | Pb-free Halide free |
Topology | Half-Bridge |
Control Mode | Current Mode |
fsw Typ (kHz) | Up to 500 |
Stand-by Mode | Yes |
UVLO (V) | 8.9 |
Short Circuit Protection | Yes |
Latch | Yes |
Soft Start | Yes |
VCC Max (V) | 20 |
Drive Cap. (mA) | 1500 / 1000 |
Package Type | SOIC-16 NB |
Pfc Controller, Current, 750Khz, Soic-16 | Newark Electronics |
PFC CONTROLLER, CURRENT, 750KHZ, SOIC-16 | element14 |
Current Mode PWM Controller 1000mA 16-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP1399AIDR2G?
Additional datasheets, footprints and schematics for NCP1399AIDR2G are listed on our Part Details page. You can also find images and similar parts to NCP1399AIDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1399AIDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1399AIDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1399AIDR2G fall under?
The NCP1399AIDR2G is listed under Power Management > AC-DC Power Conversion > Offline Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1399AIDR2G when available in the Offline Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1399AIDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1399AIDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1399AIDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NCP1399AIDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1399AIDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1399AIDR2G?
You can fill out our help required form which you can use to request a quote for NCP1399AIDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.