NCP1399ACDR2G AC-DC Power Conversion by ON Semiconductor

Current Mode Resonant Controller with Integrated High Voltage Drivers, High Performance

Status: Active
Series: NCP1399
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP1399 is a high performance current mode controller for half bridge resonant converters. This controller implements 600 V gate drivers, simplifying layout and reducing external component count. The built−in Brown−Out input function eases implementation of the controller in all applications. In applications where a PFC front stage is needed, the NCP1399 features a dedicated output to drive the PFC controller. This feature together with dedicated skip mode technique further improves light load efficiency of the whole application. The NCP1399 provides a suite of protection features allowing safe operation in any application. This includes: overload protection, over−current protection to prevent hard switching cycles, brown−out detection, open optocoupler detection, automatic dead−time adjust, overvoltage (OVP) and overtemperature (OTP) protections.

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for RS
RS
from US$0.91
2,430
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
2,131
in stock
Buy Now
Logo for element14
element14
from US$1.11
2,131
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.18
2,131
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.92
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.04
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.00
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High−Frequency Operation from 20 kHz up to 750 kHz
Current Mode Control Scheme
Automatic Dead−time with Maximum Dead−time Clamp
Benefits
Optimize for physical size or highest efficiency
Built-in safety protection, improved transient response
Improved efficiency
Applications
High power AC/DC adapters for notebooks
Industrial and medical power sources
Notebook Adapters
End Products
Offline battery chargers
Computing power supplies
LCD-TV / LED-TV

Specifications

Description NCP1399
Compliance Pb-free Halide free
Topology Half-Bridge
Control Mode Current Mode
fsw Typ (kHz) Up to 500
Stand-by Mode Yes
UVLO (V) 8.9
Short Circuit Protection Yes
Latch Yes
Soft Start Yes
VCC Max (V) 20
Drive Cap. (mA) 1500 / 1000
Package Type SOIC-16 NB

Alternative Descriptions

AC/DC Controller 400 kHz SOIC-16 | RS
Pwm Controller, 750Khz, 20V, Soic-16 | Newark Electronics
PWM CONTROLLER, 750KHZ, 20V, SOIC-16 | element14
High Performance CurrentMode Resonant Controller | Future Electronics
Current Mode PWM Controller 1000mA 16-Pin SOIC T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP1399ACDR2G?

Additional datasheets, footprints and schematics for NCP1399ACDR2G are listed on our Part Details page. You can also find images and similar parts to NCP1399ACDR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP1399ACDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1399ACDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP1399ACDR2G fall under?

The NCP1399ACDR2G is listed under Power Management > AC-DC Power Conversion > Offline Controllers.

Can I view similar or alternative parts?

You can view similar parts to NCP1399ACDR2G when available in the Offline Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1399ACDR2G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP1399ACDR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP1399ACDR2G have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NCP1399ACDR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP1399ACDR2G often in real-time on the comparison pages.

What if I can't find stock of NCP1399ACDR2G?

You can fill out our help required form which you can use to request a quote for NCP1399ACDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay