Status: | Active |
---|---|
Series: | NCP1396 |
RoHS: | Compliant |
Prices starting from US$0.68
Fast and slow fault detection, broken FB loop detection |
Adjustable dead-time |
Adjustable soft-start |
Brown-Out protection |
Benefits |
---|
Improved fault handling and robustness |
Prevents shoot-through currents and allows for optimization based on MOSFET characteristics |
Prevents damage from current spikes and startup and reduces EMI |
Protects against input voltage drops and simplifies PFC association |
Applications |
---|
FLat Panel Display Power Converters |
Industrial and Medical Power Sources |
Notebook Adapters |
End Products |
---|
High Power AC/DC Adapters |
Offline Battery Chargers |
LCD TVs |
Description | NCP1396 |
---|---|
Compliance | Pb-free Halide free |
Topology | Half-Bridge |
Control Mode | Voltage Mode |
fsw Typ (kHz) | Up to 500 |
Stand-by Mode | Yes |
UVLO (V) | Yes |
Short Circuit Protection | Yes |
Latch | Yes |
Soft Start | Yes |
VCC Max (V) | 20 |
Drive Cap. (mA) | 500 / 1000 |
Package Type | SOIC-16 |
Ic, Controller, Resonant Mode | Newark Electronics |
IC, CONTROLLER, RESONANT MODE | element14 |
NCP1396B Series 20 V 575 kHz High Performance Resonant Mode Controller - SOIC-16 | Future Electronics |
Voltage Mode PWM Controller 1A 15-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP1396BDR2G?
Additional datasheets, footprints and schematics for NCP1396BDR2G are listed on our Part Details page. You can also find images and similar parts to NCP1396BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1396BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1396BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1396BDR2G fall under?
The NCP1396BDR2G is listed under Power Management > AC-DC Power Conversion > Offline Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1396BDR2G when available in the Offline Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1396BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1396BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1396BDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCP1396BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1396BDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1396BDR2G?
You can fill out our help required form which you can use to request a quote for NCP1396BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.