Status: | Active |
---|---|
Series: | NCP1392 |
RoHS: | Compliant |
Minimum frequency adjust accuracy 3 % |
Brown-out input |
100 ms PFC delay timer |
1 A / 0.5 A Peak Current Sink / Source Drive |
Fixed Dead Time Available in 0.3 us, 0.6 us, & 1.1 us |
Benefits |
---|
Keeps the converter in the right region & simplifies design |
Simple PFC association, design flexibility |
Allows PFC bulk voltage to stabilize before device operation |
High gate drive capability |
Design flexibility, prevents shoot-through currents and allows body diode to discharge |
Applications |
---|
Flat Panel Display Power Converter |
Offline Battery Chargers |
LCD TVs |
Lighting |
End Products |
---|
High Power AC/DC Adapters |
Lamp Ballasts |
Notebook Adapters |
Description | NCP1392 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | - |
VCC Max (V) | 16 |
Rise Time (ns) | 40 |
Fall Time (ns) | 20 |
Drive Source Current Typ (A) | 0.5 |
Drive Sink Current Typ (A) | 1 |
Turn On Prop. Delay Typ (ns) | 450 |
Turn Off Prop. Delay Typ (ns) | 450 |
Package Type | SOIC-8 |
Mosfet Driver, Half Bridge, Soic-8 | Newark Electronics |
MOSFET DRIVER, HALF BRIDGE, SOIC-8 | element14 |
NCP1392B/D is a self-oscillating high voltage MOSFET driver | Future Electronics |
MOSFET DRVR 2V 1A 2-OUT Hi/Lo Side Half Brdg 8-Pin SOIC N T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP1392DDR2G?
Additional datasheets, footprints and schematics for NCP1392DDR2G are listed on our Part Details page. You can also find images and similar parts to NCP1392DDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1392DDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1392DDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1392DDR2G fall under?
The NCP1392DDR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP1392DDR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1392DDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1392DDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1392DDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCP1392DDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1392DDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1392DDR2G?
You can fill out our help required form which you can use to request a quote for NCP1392DDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.