Status: | Active |
---|---|
Series: | NCP137 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
4,754
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
4,754
in stock
|
Buy Now | |
element14
from US$0.23
|
4,754
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-Low Dropout of Typ. 40mV |
Adjustable Voltage version |
40 mV typical dropout at the full 700 mA load. |
Guaranteed Output Current from 0mA to 700mA |
0.5% Typical Output Voltage Accuracy |
Output Current in Excess of 700mA |
Output Active Discharge option available |
Benefits |
---|
Allows to save power and operates with very low Vin-Vout voltage. |
Excellent choice for low voltage Vcore applications |
minimizes the power loss across the regulator |
Very good choice for high current applications |
Perfect fit for POL applications |
Applications |
---|
Battery - powered and Portable Equipment |
Cameras, DVRs, Camcorders |
End Products |
---|
Smartphones, Tablets |
Description | NCP137, Adjustable Voltage, Output Active Discharge, Back Side Coating |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.7 |
VI Min (V) | 0.5 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.04 |
Iq Typ (mA) | 0.035 |
PSRR (dB) | 75 |
Noise (µVrms) | 35 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | WLCSP-6 |
LDO VOLTAGE REGULATORS | Farnell |
Ldo, Adj, 0.5V To 3V, 0.7A, Wlcsp-6 Rohs Compliant: Yes |Onsemi NCP137AFCTCADJT2G | Newark Electronics |
LDO, ADJ, 0.5V TO 3V, 0.7A, WLCSP-6 | element14 |
LDO Voltage Regulators 700 MA VERY LOW DROPOUT | Future Electronics |
LDO Regulator Pos 0.5V to 3V 700mA 6-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP137AFCTCADJT2G?
Additional datasheets, footprints and schematics for NCP137AFCTCADJT2G are listed on our Part Details page. You can also find images and similar parts to NCP137AFCTCADJT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP137AFCTCADJT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP137AFCTCADJT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP137AFCTCADJT2G fall under?
The NCP137AFCTCADJT2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP137AFCTCADJT2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP137AFCTCADJT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP137AFCTCADJT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP137AFCTCADJT2G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for NCP137AFCTCADJT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP137AFCTCADJT2G often in real-time on the comparison pages.
What if I can't find stock of NCP137AFCTCADJT2G?
You can fill out our help required form which you can use to request a quote for NCP137AFCTCADJT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.