Status: | Active |
---|---|
Series: | NCP1361 |
RoHS: | Compliant |
No frequency clamp, 80 or 110 kHz Maximum Switching Frequency |
Quasi-Resonant with Valley Switching Operation |
Fixed Peak Current & Deep frequency foldback @ light load operation |
Wide Operation VCC range (up to 28 V) |
Cycle by Cycle peak current limit |
CS & Vs/ZCD pin Short and Open Protection |
Internal Temperature Shutdown |
Constant Current Primary-side feedback eliminates secondary controller |
±10% Current Regulation |
Clamped Gate-drive Output for Mosfet |
Built-in soft-start |
Low Start-up current ( 2 μA typ.) |
Less than 30 mW No-Load Performance at High Line |
These are Pb-Free Devices |
Benefits |
---|
Prevent high frequency interference with a touchscreen |
QR architecture offers high efficiency operation |
Low light load consumption |
Design flexibility |
Safe operation |
Safe operation |
Safe operation |
Applications |
---|
AC-DC USB Charging |
Tablets |
End Products |
---|
Cell Phones |
Portable Devices |
Description | NCP1361 |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback |
Control Mode | Current Mode |
fsw Typ (kHz) | Variable |
Stand-by Mode | Yes |
UVLO (V) | 6.5 |
Short Circuit Protection | Yes |
Latch | No |
Soft Start | Yes |
VCC Max (V) | 28 |
Drive Cap. (mA) | 2000 / 1000 |
Package Type | TSOP-6 |
Low Power Offline Constant Current & Constant Voltage Primary Side Pwm Current-Mode Controller/Reel |Onsemi NCP1361EABAYSNT1G | Newark Electronics |
AC DC Controller Off-line Constant Current PWM Current Mode Controller Single 12V to 28V Flyback 6-Pin TSOP T/R | Avnet America |
PWM CONTROLLER, 110KHZ, 28V, TSOP-6 | element14 |
Where can I find additional details, specifications and documents for a NCP1361EABAYSNT1G?
Additional datasheets, footprints and schematics for NCP1361EABAYSNT1G are listed on our Part Details page. You can also find images and similar parts to NCP1361EABAYSNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1361EABAYSNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1361EABAYSNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1361EABAYSNT1G fall under?
The NCP1361EABAYSNT1G is listed under Power Management > AC-DC Power Conversion > Offline Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1361EABAYSNT1G when available in the Offline Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1361EABAYSNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1361EABAYSNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1361EABAYSNT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NCP1361EABAYSNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1361EABAYSNT1G often in real-time on the comparison pages.
What if I can't find stock of NCP1361EABAYSNT1G?
You can fill out our help required form which you can use to request a quote for NCP1361EABAYSNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.