Status: | Active |
---|---|
Series: | NCP134 |
RoHS: | Compliant |
Ultra-Low Dropout of Typ. 140mV |
Fixed Output Voltage options from 0.8V to 2.1V |
140 mV typical dropout at the full 500 mA load. |
Guaranteed Output Current from 0mA to 500mA |
0.5% Typical Output Voltage Accuracy |
Output Current in Excess of 500mA |
Output Active Discharge option available |
Benefits |
---|
Allows to save power and operates with very low Vin-Vout voltage. |
Excellent choice for low voltage Vcore applications |
minimizes the power loss across the regulator |
Very good choice for high current applications |
Perfect fit for POL applications |
Applications |
---|
Battery - powered and Portable Equipment |
Cameras, DVRs, Camcorders |
End Products |
---|
Smartphones, Tablets |
Description | NCP134, 1.2V Output Active Discharge |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.2 |
IO Typ (A) | 0.5 |
VI Min (V) | 1.2 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.14 |
Iq Typ (mA) | 0.08 |
PSRR (dB) | 80 |
Noise (µVrms) | 40 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | XDFN-4 |
LDO, FIXED, 1.2V, XDFN-EP-4 | Farnell |
Bias Rail 500Ma Ldo 1.2V Ad/Reel |Onsemi NCP134AMX120TCG | Newark Electronics |
LDO Regulator Pos 1.2V 0.5A 4-Pin XDFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP134AMX120TCG?
Additional datasheets, footprints and schematics for NCP134AMX120TCG are listed on our Part Details page. You can also find images and similar parts to NCP134AMX120TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP134AMX120TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP134AMX120TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP134AMX120TCG fall under?
The NCP134AMX120TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP134AMX120TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP134AMX120TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP134AMX120TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP134AMX120TCG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCP134AMX120TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP134AMX120TCG often in real-time on the comparison pages.
What if I can't find stock of NCP134AMX120TCG?
You can fill out our help required form which you can use to request a quote for NCP134AMX120TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.