NCP130BMX105TCG Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 300 mA, Ultra-Low Dropout, High PSRR, with Bias Rail


NCP130 is a 300 mA VLDO equipped with NMOS pass transistor and a separate bias supply voltage (VBIAS). The device provides very stable, accurate output voltage with low noise suitable for space constrained, noise sensitive applications. In order to optimize performance for battery operated portable applications, the NCP130 features low IQ consumption. The XDFN6 1.2 mm x 1.2 mm package is optimized for use in space constrained applications. Similar Products: NCP13x Series NCP130 NCP133 NCP134 NCP135 NCP137 NCP139 Output Current (A) 0.3 0.50.5 0.5 0.7 1 PSRR f=1 kHz (dB) 70 70 70 73 60 60 Dropout Voltage (V) 0.060 0.090 0.090 0.053 0.060 0.060

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
2,915
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
2,915
in stock
Buy Now
Logo for element14
element14
from US$0.16
2,915
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now

Features

Ultra-Low Dropout of Typ. 75mV
Fixed Output Voltage options from 0.8V to 2.1V
75 mV typical dropout at the full 300 mA load.
Guaranteed Output Current from 0mA to 300mA
0.5% Typical Output Voltage Accuracy
Output Current in Excess of 300mA
Output Active Discharge option available
Benefits
Allows to save power and operates with very low Vin-Vout voltage.
Excellent choice for low voltage Vcore applications
minimizes the power loss across the regulator
Very good choice for high current applications
Perfect fit for POL applications
Applications
Battery - powered and Portable Equipment
Cameras, DVRs, Camcorders
End Products
Smartphones, Tablets

Specifications

Description NCP130, 1.05V non-Active Discharge
Compliance Pb-free Halide free
Output Single
Polarity Positive
VO (V) 1.05
IO Typ (A) 0.3
VI Min (V) 0.8
VI Max (V) 5.5
VDO Typ (V) 0.075
Iq Typ (mA) 0.08
PSRR (dB) 80
Noise (µVrms) 40
Enable Yes
PowerGood No
Application Consumer
Package Type XDFN-6

Alternative Descriptions

LDO VOLTAGE REGULATORS | Farnell
Ldo, Fixed, 1.05V, 0.3A, Xdfn-6 Rohs Compliant: Yes |Onsemi NCP130BMX105TCG | Newark Electronics
LDO, FIXED, 1.05V, 0.3A, XDFN-6 | element14
LDO Regulator Pos 1.05V 0.3A 6-Pin XDFN T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP130BMX105TCG?

Additional datasheets, footprints and schematics for NCP130BMX105TCG are listed on our Part Details page. You can also find images and similar parts to NCP130BMX105TCG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP130BMX105TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP130BMX105TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP130BMX105TCG fall under?

The NCP130BMX105TCG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCP130BMX105TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP130BMX105TCG you can contact the distributor directly for product support, shipping queries etc.

Is the NCP130BMX105TCG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP130BMX105TCG have stock available?

Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for NCP130BMX105TCG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP130BMX105TCG often in real-time on the comparison pages.

What if I can't find stock of NCP130BMX105TCG?

You can fill out our help required form which you can use to request a quote for NCP130BMX105TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay