Status: | Unknown |
---|---|
Series: | NCP1294 |
RoHS: | Compliant |
1MHz Frequency Capability |
1A Sink/Source Gate Drive |
Programmable Pulse-by-Pulse Overcurrent Protection |
Programmable Soft Start |
Benefits |
---|
Scalable for small size or high efficiency |
Ability to drive high efficiency MOSFETs |
Flexible application |
Power sequencing |
Applications |
---|
MPPT (Maximum Peak Power Tracking) |
End Products |
---|
Solar Power Battery Charger |
Compliance | Pb-free Halide free |
---|
NCP1294EDR2G, IC'S | Farnell |
Pwm Controller, Flyback, 15V, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP1294EDR2G?
Additional datasheets, footprints and schematics for NCP1294EDR2G are listed on our Part Details page. You can also find images and similar parts to NCP1294EDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1294EDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1294EDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1294EDR2G fall under?
The NCP1294EDR2G is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1294EDR2G when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1294EDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1294EDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1294EDR2G have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for NCP1294EDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1294EDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1294EDR2G?
You can fill out our help required form which you can use to request a quote for NCP1294EDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.