Status: | Active |
---|---|
Series: | NCP1246 |
RoHS: | Compliant |
Frequency foldback and skip mode |
Timer-based overload protection with latched (A version) or auto-recovery (B version) operation |
High-voltage startup with dynamic self supply |
Integrated brown-out detection |
Frequency Modulation |
Adjustable overpower protection |
Latch off input |
Benefits |
---|
Optimized efficiency across the entire load range |
Protection against overcurrent and short circuit |
Simplifies the design of the auxiliary supply |
Protects against any drops in line voltage |
Softened EMI signature |
Automatically adjusts the current limit depending on the line input voltage (high line or low line) |
Protection against faults |
Applications |
---|
AC-DC Adapters |
Notebook Computers |
End Products |
---|
LCD TV power supplies |
Description | NCP1246 |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback |
Control Mode | Current Mode |
fsw Typ (kHz) | 65 |
Stand-by Mode | Yes |
UVLO (V) | 8.9 |
Short Circuit Protection | Yes |
Latch | Yes |
Soft Start | Yes |
VCC Max (V) | 28 |
Drive Cap. (mA) | 500 / 800 |
Package Type | SOIC-7 |
Ac-Dc Converter, Soic-7, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP1246AD065R2G?
Additional datasheets, footprints and schematics for NCP1246AD065R2G are listed on our Part Details page. You can also find images and similar parts to NCP1246AD065R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1246AD065R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1246AD065R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1246AD065R2G fall under?
The NCP1246AD065R2G is listed under Power Management > AC-DC Power Conversion > Offline Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1246AD065R2G when available in the Offline Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1246AD065R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1246AD065R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1246AD065R2G have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for NCP1246AD065R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1246AD065R2G often in real-time on the comparison pages.
What if I can't find stock of NCP1246AD065R2G?
You can fill out our help required form which you can use to request a quote for NCP1246AD065R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.