Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 11V |
---|---|
Output Voltage | - |
Output Current | 500mA |
Supply Voltage Min | 5.6V |
Supply Voltage Max | 13.4V |
Controller IC Case Style | DIP |
No. of Pins | 7Pins |
Frequency | 100kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1216 |
Controller Type | PWM |
Operating Temperature Range | -25°C to +125°C |
Supply Voltage Range | 5.6V to 13.4V |
Termination Type | Through Hole |
PWM CURREMT MODE CONTROLLER, DIP7 | Farnell |
Where can I find additional details, specifications and documents for a NCP1216P100G?
Additional datasheets, footprints and schematics for NCP1216P100G are listed on our Part Details page. You can also find images and similar parts to NCP1216P100G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1216P100G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1216P100G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1216P100G fall under?
The NCP1216P100G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP1216P100G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1216P100G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1216P100G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP1216P100G have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for NCP1216P100G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1216P100G often in real-time on the comparison pages.
What if I can't find stock of NCP1216P100G?
You can fill out our help required form which you can use to request a quote for NCP1216P100G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.