Status: | Active |
---|---|
Series: | NCP1117 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
41,514
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 1.0 A |
1.2 V Maximum Dropout Voltage at 800 mA Over Temperature |
Fixed Output Voltages of 1.5 V, 1.8 V, 2.0 V, 2.5 V, 2.85 V, 3.3 V, 5.0 V, and 12 V |
Adjustable Output Voltage Option |
No Minimum Load Requirement for Fixed Voltage Output Devices |
Reference/Output Voltage Trimmed to +/- 1.0% |
Current Limit, Safe Operating and Thermal Shutdown Protection |
Operation to 20 V Input |
Pb-Free Packages are Available |
Applications |
---|
Consumer and Industrial Equipment Point of Regulation |
Switching Power Supply Post Regulation |
Battery Chargers |
Direct replacement LM1117 |
End Products |
---|
Active SCSI Termination for 2.85 V Version |
Hard Drive Controllers |
Automotive |
Description | NCP1117, Vout: 1.5 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.5 |
IO Typ (A) | 1 |
VI Min (V) | 2.4 |
VI Max (V) | 20 |
VDO Typ (V) | 1.2 |
Iq Typ (mA) | 4.3 |
PSRR (dB) | 72 |
Noise (µVrms) | 45 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOT-223-4 / TO-261-4 |
LDO Regulator Pos 1.5V 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Output Type:Fixed | Newark Electronics |
NCP1117 Series 1 A 1.5 V Fixed Output LDO Positive Voltage Regulator - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a NCP1117ST15T3G?
Additional datasheets, footprints and schematics for NCP1117ST15T3G are listed on our Part Details page. You can also find images and similar parts to NCP1117ST15T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1117ST15T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1117ST15T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1117ST15T3G fall under?
The NCP1117ST15T3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP1117ST15T3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1117ST15T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1117ST15T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1117ST15T3G have stock available?
Authorised distributors including Farnell, Avnet America, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for NCP1117ST15T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1117ST15T3G often in real-time on the comparison pages.
What if I can't find stock of NCP1117ST15T3G?
You can fill out our help required form which you can use to request a quote for NCP1117ST15T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.