NCP1117LPSTADT3G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 1 A, Fixed and Adjustable, Positive

Status: Active
Series: NCP1117LP
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP1117LP Low Dropout (LDO) Linear Voltage Regulator is the low power version of the popular NCP1117 family of low dropout voltage regulators, with reduced quiescent current. It is intended primarily for high volume consumer applications over the 0 to 125 degree temperature range. Capable of providing an output current in excess of 1 A, with a dropout voltage of 1.3 V at 1 A full current load, the series consists of an adjustable and five fixed voltage versions of 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V.

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for RS
RS
from US$0.14
20
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.16
524,536
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.33
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.25
-
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.12
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Output Current in Excess of 1.0 A
Benefits
1A Output Current
Applications
TV and Monitors
Set Top Boxes and Entertainment Devices
End Products
TV and Monitors

Specifications

Description NCP1117LP, Vout: Adj
Compliance Pb-free Halide free
Output Single
Polarity Positive
VO (V) Adj
IO Typ (A) 1
VI Min (V) 2.4
VI Max (V) 18
VDO Typ (V) 1.3
Iq Typ (mA) 0.55
PSRR (dB) 60
Noise (µVrms) -
Enable No
PowerGood No
Application Industrial
Package Type SOT-223-4 / TO-261-4

Alternative Descriptions

LDO VOLTAGE REGULATORS | Farnell
LDO Regulator Adjustable 1A LowIQ SOT223 | RS
Linear Voltage Regulator, Positive, Ldo, 1.0 A (Fixed And Adjustable)/Reel Rohs Compliant: Yes |Onsemi NCP1117LPSTADT3G | Newark Electronics
NCP1117LP Series 1 A ADJ Output LDO Positive Voltage Regulator - SOT-223 | Future Electronics
LDO Regulator Pos 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet America
LDO Regulator Adjustable 1A LowIQ SOT223 | ON Semiconductor NCP1117LPSTADT3G | RS Americas
LDO, ADJ O/P, 1A, SOT-223-4 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP1117LPSTADT3G?

Additional datasheets, footprints and schematics for NCP1117LPSTADT3G are listed on our Part Details page. You can also find images and similar parts to NCP1117LPSTADT3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP1117LPSTADT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1117LPSTADT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP1117LPSTADT3G fall under?

The NCP1117LPSTADT3G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCP1117LPSTADT3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1117LPSTADT3G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP1117LPSTADT3G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP1117LPSTADT3G have stock available?

Authorised distributors including Farnell, RS, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for NCP1117LPSTADT3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP1117LPSTADT3G often in real-time on the comparison pages.

What if I can't find stock of NCP1117LPSTADT3G?

You can fill out our help required form which you can use to request a quote for NCP1117LPSTADT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay