Status: | Active |
---|---|
Series: | NCP1117LP |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.20 |
No stock
|
Buy Now | |
Avnet Asia | US$0.13 |
36,000
|
Buy Now | |
Newark Electronics | US$0.26 |
18,195
|
Buy Now | |
element14 | US$0.14 |
16,175
|
Buy Now | |
Farnell | US$0.14 |
16,175
|
Buy Now | |
Future Electronics | US$0.13 |
-
|
Buy Now | |
Avnet America | US$0.14 |
-
|
Buy Now | |
RS Americas | US$0.36 |
-
|
Buy Now | |
Distrelec | US$0.75 |
-
|
Buy Now |
Output Current in Excess of 1.0 A |
Benefits |
---|
1A Output Current |
Applications |
---|
TV and Monitors |
Set Top Boxes and Entertainment Devices |
End Products |
---|
TV and Monitors |
Description | NCP1117LP, Vout: 5.0 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 1 |
VI Min (V) | 2.4 |
VI Max (V) | 18 |
VDO Typ (V) | 1.3 |
Iq Typ (mA) | 0.55 |
PSRR (dB) | 60 |
Noise (µVrms) | - |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOT-223-4 / TO-261-4 |
LDO Regulator Pos 5V 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet Asia |
Ldo, Aec-Q100, Fixed, 5V, 1A, Sot-23-3 | Newark Electronics |
LDO, AEC-Q100, FIXED, 5V, 1A, SOT-23-3 | element14 |
LDO Regulator 5V 1A Low IQ SOT223 | RS |
NCP1117LP Series 1 A 5 V Fixed Output LDO Positive Voltage Regulator -SOT-223 | Future Electronics |
NCP1117LPST50T3G, LDO Voltage Regulator,1.1A,5V,-0.3 to 18 Vin,3+Tab-Pin SOT-223 | ON Semiconductor NCP1117LPST50T3G | RS Americas |
onsemi LDO Voltage Regulator 5V 1A SOT-223 | Distrelec |
Where can I find additional details, specifications and documents for a NCP1117LPST50T3G?
Additional datasheets, footprints and schematics for NCP1117LPST50T3G are listed on our Part Details page. You can also find images and similar parts to NCP1117LPST50T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1117LPST50T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1117LPST50T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1117LPST50T3G fall under?
The NCP1117LPST50T3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP1117LPST50T3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1117LPST50T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1117LPST50T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1117LPST50T3G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NCP1117LPST50T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1117LPST50T3G often in real-time on the comparison pages.
What if I can't find stock of NCP1117LPST50T3G?
You can fill out our help required form which you can use to request a quote for NCP1117LPST50T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.