NCP1117DTAG Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 1 A, Fixed and Adjustable, Positive

Status: Unknown
Series: NCP1117
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP1117 series are low dropout (LDO) positive linear voltage regulators that are capable of providing an output current that is in excess of 1.0 A with a maximum dropout voltage of 1.2 V at 800 mA over temperature. This series contains eight fixed output voltages of 1.5 V, 1.8 V, 2.0 V, 2.5 V, 2.85 V, 3.3 V, 5.0 V, and 12 V that have no minimum load requirement to maintain regulation. Also included is an adjustable output version that can be programmed from 1.25 V to 18.8 V with two external resistors. On chip trimming adjusts the reference/output voltage to within +/- 1.0% accuracy. Internal protection features consist of output current limiting, safe operating area compensation, and thermal shutdown. The NCP1117 series can operate with up to 20 V input. Devices are available in SOT223 and DPAK packages.

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for RS
RS
from US$0.24
20
in stock
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now
Logo for Farnell
Farnell
from US$0.49
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Output Current in Excess of 1.0 A
1.2 V Maximum Dropout Voltage at 800 mA Over Temperature
Fixed Output Voltages of 1.5 V, 1.8 V, 2.0 V, 2.5 V, 2.85 V, 3.3 V, 5.0 V, and 12 V
Adjustable Output Voltage Option
No Minimum Load Requirement for Fixed Voltage Output Devices
Reference/Output Voltage Trimmed to +/- 1.0%
Current Limit, Safe Operating and Thermal Shutdown Protection
Operation to 20 V Input
Pb-Free Packages are Available
Applications
Consumer and Industrial Equipment Point of Regulation
Switching Power Supply Post Regulation
Battery Chargers
Direct replacement LM1117
End Products
Active SCSI Termination for 2.85 V Version
Hard Drive Controllers
Automotive

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Voltage regulator NCP1117DTA 18.8V | RS
LDO, ADJ, 1.25V TO 18.8V, 1A, TO-252-3 | element14
Adjustable Ldo Voltage Regulator, 1.25V To 18.8V, D-Pak-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP1117DTAG?

Additional datasheets, footprints and schematics for NCP1117DTAG are listed on our Part Details page. You can also find images and similar parts to NCP1117DTAG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP1117DTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1117DTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP1117DTAG fall under?

The NCP1117DTAG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCP1117DTAG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1117DTAG you can contact the distributor directly for product support, shipping queries etc.

Is the NCP1117DTAG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP1117DTAG have stock available?

Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP1117DTAG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP1117DTAG often in real-time on the comparison pages.

What if I can't find stock of NCP1117DTAG?

You can fill out our help required form which you can use to request a quote for NCP1117DTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay