Status: | Active |
---|---|
Series: | NCP1117 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
500
in stock
|
Buy Now | |
element14
from US$0.27
|
17,626
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
17,083
in stock
|
Buy Now | |
Farnell
from US$0.26
|
16,473
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
288
in stock
|
Buy Now | |
Distrelec
from US$1.66
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
1,575
in stock
|
Buy Now | |
EBV Elektronik
-
|
375
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now |
Output Current in Excess of 1.0 A |
1.2 V Maximum Dropout Voltage at 800 mA Over Temperature |
Fixed Output Voltages of 1.5 V, 1.8 V, 2.0 V, 2.5 V, 2.85 V, 3.3 V, 5.0 V, and 12 V |
Adjustable Output Voltage Option |
No Minimum Load Requirement for Fixed Voltage Output Devices |
Reference/Output Voltage Trimmed to +/- 1.0% |
Current Limit, Safe Operating and Thermal Shutdown Protection |
Operation to 20 V Input |
Pb-Free Packages are Available |
Applications |
---|
Consumer and Industrial Equipment Point of Regulation |
Switching Power Supply Post Regulation |
Battery Chargers |
Direct replacement LM1117 |
End Products |
---|
Active SCSI Termination for 2.85 V Version |
Hard Drive Controllers |
Automotive |
Description | NCP1117, Vout: 5.0 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 1 |
VI Min (V) | 2.4 |
VI Max (V) | 20 |
VDO Typ (V) | 1.2 |
Iq Typ (mA) | 6 |
PSRR (dB) | 61 |
Noise (µVrms) | 150 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
LDO, 1.2VDO, 1A, 5V, 3DPAK | element14 |
Ldo, 1.2Vdo, 1A, 5V, 3Dpak | Newark Electronics |
1A,5V,LDO Voltage Regulator,NCP1117DT50 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
onsemi LDO Voltage Regulator 5V 1A DPAK | Distrelec |
LDO Regulator Pos 5V 1A 3-Pin(2+Tab) DPAK Rail | Avnet Silica |
NCP1117DT50G, LDO Voltage Regulator, 1A, 5 V +/-1%, 3-Pin DPAK | ON Semiconductor NCP1117DT50G | RS Americas |
Where can I find additional details, specifications and documents for a NCP1117DT50G?
Additional datasheets, footprints and schematics for NCP1117DT50G are listed on our Part Details page. You can also find images and similar parts to NCP1117DT50G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1117DT50G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1117DT50G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1117DT50G fall under?
The NCP1117DT50G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP1117DT50G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1117DT50G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1117DT50G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1117DT50G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for NCP1117DT50G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1117DT50G often in real-time on the comparison pages.
What if I can't find stock of NCP1117DT50G?
You can fill out our help required form which you can use to request a quote for NCP1117DT50G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.