Status: | Active |
---|---|
Series: | NCP1079A |
RoHS: | Compliant |
Prices starting from US$1.19
Integrated 700 V MOSFET with RDS(on) of 2.7 Ω |
Current-Mode Fixed Frequency Operation (65 & 100 kHz) - 130 kHz for B version only |
Peak Current: NCP1079A/B = 1,050mA |
Skip-Cycle Operation at Low Peak Current |
Dynamic Self-Supply (DSS) |
Auto-Recovery Output Short Circuit Protection with Timer-Based Detection |
Frequency Foldback Operation |
300 µA No Load Power Consumption |
Frequency Jittering (including during frequency foldback mode) |
Adjustable Brown-out Protection and OVP |
Over Power Protection |
2nd Level Current Protection |
Benefits |
---|
Up to 30W output SMPS design capability |
Ability to scale for efficiency or size |
Adjust output current protection based on output power demand |
Eliminate acoustic noise |
Eliminate Aux winding |
Provides more robust protection without worrying about the coupling of the aux winding |
Improved efficiency at light load / Improved EMI over the entire load |
<50mW no Load Power Consumption |
Better EMI Signature Over the Entire Operating Range |
Enhanced Protection Against too Low or too High Input Voltage |
Higher Protection of the load in wide Mains Conditions |
Protection in case of secondary diode short |
Applications |
---|
Auxiliary & Standby Power Supply |
Low to medium Power Chargers & Adapters |
E-Meters |
Consumer Equipment Power Supply |
End Products |
---|
Major Home Appliances power supplies |
White Goods |
Industrial |
Description | NCP1079A |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 100 |
fJitter Typ (%) | Yes |
Stand-by Mode | Yes |
RDS(ON) Typ (Ω) | 2.9 |
V(BR)DSS Max (V) | 700 |
IPeak (mA) | 1050 |
HV Start-up Min (V) | Yes |
DSS (mA) | 9.2 |
UVLO | 6.5 |
Short Circuit Protection | Yes |
Over Power Compensation | Yes |
Brown-out | Yes |
Latch | No |
Package Type | PDIP-7 |
Ac/Dc Conv, Flyback, 30W, Dip-7 | Newark Electronics |
Enhanced Off-line Switcher for Robust and Highly Efficient Power Supplies | Future Electronics |
AC DC Controller Fixed Frequency Current Mode Controller Single 85Vac to 265Vac Flyback 7-Pin PDIP Tube | Avnet America |
AC/DC CONV, FLYBACK, 30W, DIP-7 | element14 |
Where can I find additional details, specifications and documents for a NCP1079AAP100G?
Additional datasheets, footprints and schematics for NCP1079AAP100G are listed on our Part Details page. You can also find images and similar parts to NCP1079AAP100G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1079AAP100G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1079AAP100G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1079AAP100G fall under?
The NCP1079AAP100G is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP1079AAP100G when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1079AAP100G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1079AAP100G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1079AAP100G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCP1079AAP100G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1079AAP100G often in real-time on the comparison pages.
What if I can't find stock of NCP1079AAP100G?
You can fill out our help required form which you can use to request a quote for NCP1079AAP100G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.