Status: | Active |
---|---|
Series: | NCP1060 |
RoHS: | Compliant |
Built−in 700 V MOSFET with RDS(on) of 34 Ω |
Large Creepage Distance Between High−voltage Pins |
Adjustable Peak Current up to 250 mA |
Direct Feedback connection for non-isolated converter |
Internal and Adjustable Over Power Protection (OPP) Circuit |
Auto-Recovery Output Short Circuit Protection with Timer-Based Detection |
Frequency Jittering (including during frequency foldback mode) |
Current−Mode Fixed Frequency Operation – 60 or 100 kHz (130 kHz on demand) |
Frequency Foldback Operation |
With (A version) or without (B version) AC Input Voltage Line Detection |
Benefits |
---|
Up to 8W output SMPS design capability |
Safer and more robust design even with SMD packages |
Increased design scalibility |
Simpler and lower cost Buck or Buck-Boost designs |
Non dissipative proprietary technique to self protect the load |
Provides more robust protection without worrying about the coupling of the aux winding |
Better EMI Signature Over the Entire Operating Range |
Ability to scale for efficiency or size |
Improved efficiency at light load / Improved EMI over the entire load conditions |
Enhanced Protection Against Faults when AC line is too low or for power supply with Vin down to 21 Vdc |
Applications |
---|
Auxiliary Power Supply Isolated and Non-isolated |
LED Lighting systems |
Power Meter SMPS |
White goods |
Wide Vin Industrial low power SMPS |
End Products |
---|
White goods (Washing, Cold, Aircon ,...) |
Wide Vin Industrial low power SMPS |
Auxiliary Power Supply Isolated and Non-isolated |
LED Lighting systems |
Power Meter SMPS |
Description | NCP1060, 100 kHz in P-DIP7 |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 100 |
fJitter Typ (%) | Yes |
Stand-by Mode | Yes |
RDS(ON) Typ (Ω) | 34 |
V(BR)DSS Max (V) | 700 |
IPeak (mA) | 250 |
HV Start-up Min (V) | Yes |
DSS (mA) | 8 |
UVLO | 7 |
Short Circuit Protection | Yes |
Over Power Compensation | Yes |
Brown-out | No |
Latch | No |
Package Type | PDIP-7 |
Ac/Dc Converter, Flyback, Dip-7 | Newark Electronics |
AC/DC CONVERTER, FLYBACK, DIP-7 | element14 |
Current Mode PWM Controller 250mA 7-Pin PDIP Rail | Avnet America |
Where can I find additional details, specifications and documents for a NCP1060AP100G?
Additional datasheets, footprints and schematics for NCP1060AP100G are listed on our Part Details page. You can also find images and similar parts to NCP1060AP100G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1060AP100G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1060AP100G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1060AP100G fall under?
The NCP1060AP100G is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP1060AP100G when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1060AP100G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1060AP100G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1060AP100G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NCP1060AP100G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1060AP100G often in real-time on the comparison pages.
What if I can't find stock of NCP1060AP100G?
You can fill out our help required form which you can use to request a quote for NCP1060AP100G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.