Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | SOT-223 |
No. of Pins | 4Pins |
Power Rating | 20W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
AC/DC CONV, FLYBACK, SOT-223-4 | element14 |
Monolithic High Voltage Gated Oscillator Power Switching Regulator 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Ic,smps Controller,voltage-Mode,sot-223,3Pin,plastic Rohs Compliant: Yes |Onsemi NCP1055ST136T3G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP1055ST136T3G?
Additional datasheets, footprints and schematics for NCP1055ST136T3G are listed on our Part Details page. You can also find images and similar parts to NCP1055ST136T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1055ST136T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1055ST136T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1055ST136T3G fall under?
The NCP1055ST136T3G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP1055ST136T3G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1055ST136T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1055ST136T3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP1055ST136T3G have stock available?
Authorised distributors including element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for NCP1055ST136T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1055ST136T3G often in real-time on the comparison pages.
What if I can't find stock of NCP1055ST136T3G?
You can fill out our help required form which you can use to request a quote for NCP1055ST136T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.