Status: | Unknown |
---|---|
Series: | NCP103 |
RoHS: | Compliant |
Operating Input Voltage Range: 1.7 V to 5.5 V |
Low Dropout: 75 mV Typical at 150 mA |
High PSRR 75 dB at 1kHz |
Thermal Shutdown and Current Limit Protections |
Very Low Quiescent Current of Typ. 50 µA |
Available in uDFN 1.0 x 1.0 mm Package |
Benefits |
---|
Well suited for battery powered applications |
Supports applications with very low Input to Output Voltage requirements |
Very well suited for space-constrained applications |
Robust design and high reliability |
Highly effective solution at light load conditions |
Very well suited for space-constrained applications |
Applications |
---|
Touchscreen Controller Supply |
Camera supply module |
Smartphone |
Portable device |
Battery powered device |
End Products |
---|
Wireless module |
MCU and low power FPGA supply |
Tablet |
Wireless handset |
Compliance | Pb-free Halide free |
---|
LDO Regulator Pos 3.3V 0.15A 4-Pin UDFN T/R | Avnet Asia |
Fixed Ldo Voltage Regulator, 1.7V To 5.5V, 65Mv Dropout, 3.3Vout, 150Maout, Dfn-4 Rohs Compliant: Yes |Onsemi NCP103AMX330TCG | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP103AMX330TCG?
Additional datasheets, footprints and schematics for NCP103AMX330TCG are listed on our Part Details page. You can also find images and similar parts to NCP103AMX330TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP103AMX330TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP103AMX330TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP103AMX330TCG fall under?
The NCP103AMX330TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP103AMX330TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP103AMX330TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP103AMX330TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP103AMX330TCG have stock available?
Authorised distributors including Farnell, element14, Avnet Asia and Newark Electronics have stock available or on a lead time for NCP103AMX330TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP103AMX330TCG often in real-time on the comparison pages.
What if I can't find stock of NCP103AMX330TCG?
You can fill out our help required form which you can use to request a quote for NCP103AMX330TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.