Status: | Unknown |
---|---|
Series: | NCP1032 |
RoHS: | Compliant |
On Chip High 200 V Power Switch Circuit and Startup Circuit |
Internal Startup Regulator with Auxiliary Winding Override |
Programmable Oscillator Frequency, Operation up to 1 MHz |
External Frequency Synchronization Capability |
Frequency Fold-down Under Fault Conditions |
Trimmed ± 1% Internal Reference |
Programmable Cycle by Cycle Current Limit |
Line Under and Over Voltage Protection |
Over Temperature Protection |
Internal Soft Start |
Active Leading Edge Blanking Circuit |
Benefits |
---|
No external circuitry needed for high voltage start up |
Smaller PCB footprint |
Optimization of switching frequency for size and efficiency |
Optimization of switching frequency for size and efficiency |
System level protection |
Output voltage accuracy |
System level protection |
System level protection |
System level protection |
Applications |
---|
Stand Alone Low Power DC-DC Converter |
Low Power Bias Supply |
Medical Isolated Power Supplies |
Bias Supply for Telecom Systems. Refer to Application Note AND8119/D. |
High voltage Power Supplies |
End Products |
---|
Secondary Side Bias Supply for Isolated DC-DC Converters |
Low Power Boost Converter |
POE (Power Over Ethernet)/PD. Refer to Application Note AND8247. |
Microinverter for solar systems |
Compliance | Pb-free Halide free |
---|
Pwm Controller, 960Khz, 16V, Wdfn-8 | Newark Electronics |
IC REG FLYBACK FWRD ISO 8WDFN | ON Semiconductor NCP1032AMNTXG | RS Americas |
PWM CONTROLLER, 960KHZ, 16V, WDFN-8 | Farnell |
Current Mode PWM Controller 8-Pin WDFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a NCP1032AMNTXG?
Additional datasheets, footprints and schematics for NCP1032AMNTXG are listed on our Part Details page. You can also find images and similar parts to NCP1032AMNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1032AMNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1032AMNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1032AMNTXG fall under?
The NCP1032AMNTXG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP1032AMNTXG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1032AMNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1032AMNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1032AMNTXG have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Silica have stock available or on a lead time for NCP1032AMNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1032AMNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP1032AMNTXG?
You can fill out our help required form which you can use to request a quote for NCP1032AMNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.