Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 90V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | DIP |
No. of Pins | 8Pins |
Power Rating | 25W |
Topology | Flyback |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1028 |
Frequency | 100kHz |
Input Voltage Max | 10V |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 700V |
Power Supply Type | SMPS |
Supply Voltage Max | 10V |
Supply Voltage Min | -0.3V |
Termination Type | Through Hole |
Voltage Regulator Type | Current Mode Controller |
IC, HIGH VOLTAGE SWITCHER, 100KHZ | Farnell |
Ic, High Voltage Switcher, 100Khz |Onsemi NCP1028P100G | Newark Electronics |
High Voltage Switch 7-Pin PDIP Rail | Avnet America |
IC, HIGH VOLTAGE SWITCHER, 100KHZ | element14 |
Where can I find additional details, specifications and documents for a NCP1028P100G?
Additional datasheets, footprints and schematics for NCP1028P100G are listed on our Part Details page. You can also find images and similar parts to NCP1028P100G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1028P100G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1028P100G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1028P100G fall under?
The NCP1028P100G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP1028P100G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1028P100G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1028P100G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP1028P100G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NCP1028P100G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1028P100G often in real-time on the comparison pages.
What if I can't find stock of NCP1028P100G?
You can fill out our help required form which you can use to request a quote for NCP1028P100G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.