Status: | Active |
---|---|
Series: | NCN8024 |
RoHS: | Compliant |
Prices starting from US$0.71
Single Card Interface |
Fully Compatible with ISO 78163, EMV and Related Standards Including NDS |
Three Bidirectional Buffered I/O Level Shifters (C4, C7 and C8 Card Pins) |
3.0 V or 5.0 V ± 5% Regulated Card Power Supply such as ICC ≤ 75 mA at 3.3 V ≤ VDDP ≤ 5.5 V |
Independent Power Supply on Controller Interface(2.7 V < VDD < 5.5 V) |
Handles 3.0 V and 5.0 V Smart Cards |
Thermal and Short Circuit Protection on all Card Pins |
Support up to 18 MHz Clock with Internal Division Ratio 1/1, 1/2, 1/4 and 1/8 through CLKDIV1 and CLKDIV2 Pins |
ESD Protection on Card Pins up to 8 kV+ (Human Body Model) |
Activation/Deactivation Sequences (ISO7816) |
Fault Protection Mechanisms Enabling Automatic Device Deactivation in Case of Overload, Overheating, Card Takeoff or Power Supply Dropout |
Interrupt Signal INT for Card Presence and Faults |
External Undervoltage Lockout Threshold Adjustment on VDD (PORADJ Pin) |
Applications |
---|
SetTop Boxes Conditional Access & PayTV |
Access Control, Identification |
Pay TV / Set Top Box |
End Products |
---|
Conditional Access Modules (CAM) |
POS / ATM |
Description | NCN8024 |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
IT Typ (mA) | 6 |
II(standby) Max (µA) | 1000 |
fClock Max (MHz) | 18 |
Package Type | SOIC-28W |
Smart Card Interface Ic, Soic-28 | Newark Electronics |
SMART CARD INTERFACE IC, SOIC-28 | element14 |
Smart Card Interface IC 28-Pin SOIC W T/R | Avnet America |
NCN8024DWR2G, Smart Card Interface Smart Card 3 - 5 V 28-Pin SOIC | ON Semiconductor NCN8024DWR2G | RS Americas |
Where can I find additional details, specifications and documents for a NCN8024DWR2G?
Additional datasheets, footprints and schematics for NCN8024DWR2G are listed on our Part Details page. You can also find images and similar parts to NCN8024DWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCN8024DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCN8024DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCN8024DWR2G fall under?
The NCN8024DWR2G is listed under Interfaces > Smart Card & SIM Card Interfaces.
Can I view similar or alternative parts?
You can view similar parts to NCN8024DWR2G when available in the Smart Card & SIM Card Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCN8024DWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCN8024DWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCN8024DWR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for NCN8024DWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCN8024DWR2G often in real-time on the comparison pages.
What if I can't find stock of NCN8024DWR2G?
You can fill out our help required form which you can use to request a quote for NCN8024DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.