Status: | Active |
---|---|
Series: | NCN5150 |
RoHS: | Compliant |
Prices starting from US$1.20
Single-chip M-Bus transceiver |
UART communication speeds up to 38400 baud |
Integrated 3.3 V VDD LDO regulator with extended peak current capability of 15 mA |
Supports powering slave device from the bus or from external power supply |
Adjustable I/O levels |
Adjustable constant current sink up to 2 or 6 unit loads depending on the package |
Low bus voltage operation |
Extended current budget for external circuits: at least 0.88 mA |
Polarity independent |
Power-fail function |
Fast startup - no external transistor required on STC pin |
Industrial ambient temperature range of -40C to +85C |
Available in: - 16-pin SOIC (pin-to-pin compatible with TSS721A) - 20-pin QFN |
These are Pb-free devices |
Applications |
---|
Multi-Energy Utility meters - Water - Gas - Electricity - Heating systems |
Description | NCN5150 |
---|---|
Compliance | Pb-free Halide free |
Data Transmission Standard | M-BUS |
Data Rate | 38400 baud |
Number of Drivers | 1 |
Number of Receivers | 1 |
VCC Min (V) | 3.1 |
VCC Max (V) | 3.6 |
Package Type | QFN-20 |
M-Bus Slave Transceiver, Uart, Nqfn-20 | Newark Electronics |
M-BUS SLAVE TRANSCEIVER, UART, NQFN-20 | element14 |
NCN5150 Series 3.3 V Wired M-BUS Slave Transceiver - QFP-20 | Future Electronics |
Transceiver Interface M-bus Multi-energy Utility Meters NQFP 20 Pins | Avnet America |
Where can I find additional details, specifications and documents for a NCN5150MNTWG?
Additional datasheets, footprints and schematics for NCN5150MNTWG are listed on our Part Details page. You can also find images and similar parts to NCN5150MNTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCN5150MNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCN5150MNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCN5150MNTWG fall under?
The NCN5150MNTWG is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to NCN5150MNTWG when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCN5150MNTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCN5150MNTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCN5150MNTWG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCN5150MNTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCN5150MNTWG often in real-time on the comparison pages.
What if I can't find stock of NCN5150MNTWG?
You can fill out our help required form which you can use to request a quote for NCN5150MNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.